location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax I50 digital foto 5.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXI50
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 5x
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver :
The long product name of Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax I50 digital foto 5.0
More>>>
Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver:
The official description of Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The video mode records with an image rate of 30 frames per second, thanks to MPEG-4, which uses less storage on Secure Digital cards and MultiMedia Cards. The 1.7cm flat Samsung Digimax i50 MP3 features a 3x optical zoom (39-117 mm, equivalent of a 35mm camera) with a bright F3.5-4.5 lens, a 5 Megapixel CCD image sensor and on-board elec- tronics fully packed with functions. A this moment the amount of internal memory is not clear, but if it the same as the Digimax i5 we are talking about 50MB!
The Samsung Digimax i50 MP3 can not only take photographs with a resolution up to 2.592x1.944 pixels, but also features Samsung's new developed Safety Flash function, which protects the image from blurring and gives the photograph a natural lighting effect. With other digital cameras the inexperienced photographer mostly stands for a critical choice: he risks blurring, by using critical exposure times to create a natural lighting effect, or he doesn't; which will result in less natural lighting effects. The Safety Flash function combines blurring security and natural lighting effect thanks to a double exposure use. The Digimax i50 digital camera first "freezes" the picture with a fast shutter speed, and then captures the natural environment light with relatively slower exposure. When using the Safety Flash function, flash will not be used, this prevents the risk of red eyes.

Short summary description Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax I50 digital foto 5.0, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 125 g, Silver

Long summary description Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Samsung Digimax I50 digital foto 5.0. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Digital zoom: 5x, Focal length range: 6.6 - 19.8 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 48 MB. Weight: 125 g. Product colour: Silver

Brand Image Product code Product Stock Price from
Samsung DIGIMAX A55W digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAX A55W digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXA55 DIGIMAX A55W digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver
(show image)
DIGIMAXA7 DIGIMAX-A7 digital foto 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD
(show image)
DIGIMAXA40ZIL Digimax A40 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A50, digital foto 5.0 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAX A50, digital foto 5.0 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXA50 DIGIMAX A50, digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD
(show image)
DIGIMAXA4 DIGIMAX A4 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver
(show image)
DIGIMAX250 DIGIMAX250 Digital foto 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver
(show image)
DIGIMAXA6 DIGIMAX A6 digital foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXA5 DIGIMAX A5 digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
(show image)
DIGIMAX301 DIGIMAX 301 digital foto 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver
(show image)
DIGIMAXA400 DIGIMAX A400 4.0 0.00
(excl. VAT)
0 (incl. VAT)