location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS8053
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1369C095
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574649559
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Grey, Magenta, Pigment black, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - 6.5 kg
Warranty: 2 years
Long product name Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi :
The long product name of Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print 9600 x 2400 dpi, Scan CIS 2400 x 4800 dpi, 10.8 cm LCD, Hi-Speed USB, Wi-Fi, AC 100-240V, 50/60Hz + PP-201
More>>>
Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi:
The official description of Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your memories to life
Produce beautiful photographs complete with vivid colours and stunning detail. Canon’s FINE inkjet print system, enhanced print head technology and 6 single inks – including grey – mean improved shading, reduced graininess, deeper black tones, and photos that look better than ever.

Compact, stylish design
Experience a lean, space-saving form factor 30% smaller than previous equivalent models. Clever contrasting textures, rounded corners and tapering contours make the printer’s already-small frame appear even smaller. A superb printer inside and out.

Easy smartphone printing
Get connected, get printing. With Wi-Fi and mobile printing support for Mopria™ for Android, Apple AirPrint™, Google Cloud Print™, Windows 10 Mobile™ and the Canon PRINT app means easy printing from a range of devices. NFC-equipped Android devices can print and scan with just a touch, while the SD card slot and support for Wi-Fi cameras adds further photo printing options.

Intuitive operation and large touchscreen
Every function is just a tap away with the automatic tilting panel with integrated 10.8 cm (4.3”) touchscreen and simple user interface. The touchscreen provides access to everything you need, from basic printer functions to selecting images to print from an SD card.

Mobile and cloud printing
Using PIXMA Cloud Link from the Canon PRINT app or the printer’s touchscreen, you can print from popular social network and cloud services including Facebook, Instagram, Google Drive, Dropbox, OneDrive and many more. You can even upload scanned documents and photos to Google Drive, OneDrive and Dropbox.

Reduced printing costs
Using the optional high-capacity Canon XL ink cartridges means you can save as much as 30% per page compared to their standard equivalents. Auto 2-sided printing means you’ll also save on paper.

Multifunction print, copy and scan
More than just a printer, it’s a versatile All-In-One for printing, scanning and copying documents quickly and simply. Packed with easy-to-use features for printing lab-quality photos and crisp text documents.

Powerful bundled software
Canon’s CREATIVE PARK PREMIUM lets you and the kids get creative. Select from a huge catalogue of fun, colourful and educational pieces – from beautiful birthday cards to jaw-dropping 3D paper craft animals, toys and architectural landmarks.

Print square photos
Inject new life into your social snaps – access Instagram via PIXMA Cloud Link and print your favourite shots using Canon’s 13x13 cm (5”x5”) Photo Paper Plus Glossy II square media.

Short summary description Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS8053, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Brown

Long summary description Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS8053. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Brown

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colours *
Black, Cyan, Grey, Magenta, Pigment black, Yellow
Input & output capacity
Total number of input trays *
1
Paper input type
Cassette, Paper tray
Maximum input capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Letter
Paper tray media weight
64 - 105 g/m²
Recommended media weight
64 - 105, 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Memory slots
1
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Sound power level (standby)
49 dB
Design
Product colour *
Brown
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Colour display
Yes
Power
Power consumption (max)
16 W
Power consumption (standby)
1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, Windows 10 Mobile, Windows 10 Mobile Enterprise, Windows RT, iOS
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
372 mm
Depth
324 mm
Height
139 mm
Weight
6.5 kg
Packaging content
Drivers included
Yes
Bundled software
MP Driver including Scanning Utility My Image Garden with Full HD Movie Print Quick Menu
Other features
PictBridge
Yes
Downloadable software
Easy-WebPrint EX
Duplex
Yes
Brand Image Product code Product Stock Price from
Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1371C026 TS9050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1369C090 TS8051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C092 TS8052 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C089 TS8050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi
(show image)
1367C026 TS5051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1371C006 TS9050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C026 TS8051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C048 TS8052 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C066 TS8053 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1369C046 TS8052 0.00
(excl. VAT)
0 (incl. VAT)