location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-570PGBK Pigment Black Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-570PGBK Pigment Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0372C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292032918
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-570PGBK Pigment Black Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-570PGBK Pigment Black Ink Cartridge :
The long product name of Canon PGI-570PGBK Pigment Black Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-570PGBK Pigment Black Ink Cartridge
More>>>
Canon PGI-570PGBK Pigment Black Ink Cartridge:
The official description of Canon PGI-570PGBK Pigment Black Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This pigment black ink is used for printing documents on plain paper and ensures crisp, sharp text with great longevity. The 15ml ink tank allows you to print up to 300* pages of A4 colour documents.

Short summary description Canon PGI-570PGBK Pigment Black Ink Cartridge:
This short summary of the Canon PGI-570PGBK Pigment Black Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-570PGBK Pigment Black Ink Cartridge, Black, Pigment-based ink, 15 ml, 1 pc(s), 300 pages

Long summary description Canon PGI-570PGBK Pigment Black Ink Cartridge:
This is an auto-generated long summary of Canon PGI-570PGBK Pigment Black Ink Cartridge based on the first three specs of the first five spec groups.

Canon PGI-570PGBK Pigment Black Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 15 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 300 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA MG7750, PIXMA MG7751, PIXMA MG7752, PIXMA MG7753, PIXMA MG6850, PIXMA MG6851, PIXMA MG6852, PIXMA MG6853, PIXMA MG5750 PIXMA MG5751, PIXMA MG5752, PIXMA MG5753
Quantity per pack *
1 pc(s)
Features
Black ink cartridges quantity
1
Black ink volume
15 ml
Black ink page yield *
300 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Canon
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)