location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP120 DLP Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J0V77.B9A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3015220218477
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 1500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
  • - Zoom capability
  • - 190 W
Long product name BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768) :
The long product name of BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP120 DLP Projector
More>>>
BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768):
The official description of BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small yet stylish
The smallest wireless projector in the world does not only convince by its specs, but also by its looks.
The clear, silver projector is a stylish functional element for every presentation table and the ideal presentation companion for people on the move.

Extreme lightweight
Weighing only 1.3 kg, this projector is perfect to carry, easy to set up and with 1500 ANSI Lumens still bright enough to compete with his heavier projector family members.

Key Features:
- 1500 ANSI Lumens
- XGA Native Resolution
- 2000:1 High Contrast Ratio
- 3000 Hours Lamp Life (Eco. mode)

Short summary description BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768):
This short summary of the BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ CP120 DLP Projector, 1500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ CP120 DLP Projector data projector 1500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ CP120 DLP Projector. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 132 W. Zoom type: Manual. Wi-Fi standards: 802.11a, 802.11g, 802.11b. Noise level: 35 dB

Projector
Projector brightness *
1500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
132 W
Lens system
Zoom capability
Yes
Zoom type
Manual
Video
Full HD *
Yes
Network
Wi-Fi standards
802.11a, 802.11g, 802.11b
Features
Noise level *
35 dB
Design
Market positioning *
Portable
Power
Power consumption (typical) *
190 W
Weight & dimensions
Weight *
1.3 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
218 x 172 x 61 mm
Power requirements
100 - 240V, 50/60 Hz
I/O ports
Analog RGB (D-sub 15 pin) Component Video(D-sub 15 pin) S-Video (mini DIN 4 pin) Composite video (1x RCA)
Interface
USB, Wireless
Lens system
F=2.6 - 2.9, f = 25.8 - 30mm
Connectivity technology
Wireless