location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector MP720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J1K77.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:26:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
  • - 305 W
Long product name BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector MP720
More>>>
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768):
The official description of BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy perfect colors with the MP720's unique color matching technology. The new generation golden ration color wheel balances true color saturation and maximizes color accuracy.

There are no limitations when using the MP720. It captures rich, true-to-life spectrums for the greatest visual satisfaction.

With 2500 ANSI lumens and a 2000:1 contrast ratio, the MP720 projector is at the top of its range. And despite this powerful performance, there's still a 5000 hrs. lamp life (eco mode), giving you huge amounts of time for both business and leisure activities.

Short summary description BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector MP720, 2500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ Projector MP720. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 230 W. Zoom ratio: 1.15:1. Display resolution: 640 x 350 pixels. Power consumption (typical): 305 W

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
230 W
Lens system
Zoom ratio
1.15:1
Multimedia
Number of built-in speakers
1
Display
Display resolution
640 x 350 pixels
Power
Power consumption (typical) *
305 W
Weight & dimensions
Weight *
2.72 kg
Other features
Aspect ratio
4:3
Audio input
Stereo mini jack x 1
Audio output
Mini Jack x 1
Dimensions (WxDxH)
291 x 234 x 94 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
In: PC Analog RGB: D-sub 15 pin x 1(shared) DVI-I (sahred with wireless module) A/V Component Video: D-sub 15 pin x 1(shared) S-Video: Mini Din 4 pin x 1 Composite Video: RCA x 1 Audio PC audio: Stereo mini jack x 1(shared) Video L/R audio: Stereo mini jack x 1(shared) Out: PC: Analog RGB: D-sub 15 pin x1 Audio: 2 Watt speaker x1 Mini Jack x 1
Lens system
F=2.6 - 2.77, f=20.4 - 23.5
Control panel
XGA DDR DMDTM x 1
Brand Image Product code Product Stock Price from
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
(show image)
9J.JOC77.B5E Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
(show image)
9J.J0C77.B5E Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer PD125D Projector data projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1601.006 PD125D Projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
99.J9577.B8E Digital Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1901.001 PD322 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J2101.001 Projector Acer PD100 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
(show image)
99.J0C77.B51 Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)