location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C400 DLP PROJECTOR XGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7755
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:41:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2650 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1200:1
  • - Number of colours: 16.78 million colours
Warranty: 3 year Limited - customer carry-in.
Long product name Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) :
The long product name of Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C400 DLP PROJECTOR XGA 2650LUMEN 1200:1 3.1KG ML (NMS)
More>>>
Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768):
The official description of Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision C400 Wireless Projector features a bright, quality image for professional presentations using either 802.11b/g wireless technology or a traditional wired video connection. It's lightness and compact size lets you move it easily from the boardroom to the conference room or to customer locations. It's wireless connectivity eliminates the need for wired connections between the projector and your PC. Corporate and mobile professionals can benefit from this reliable projector that synchronises in a matter of seconds and allows you to focus on your presentation, not on configuring your projector. The C400 Wireless Projector complements your ThinkPad and lets you present with confidence and professionalism in any environment.

Short summary description Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768):
This short summary of the Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C400 DLP PROJECTOR XGA, 2650 ANSI lumens, XGA (1024x768), 1200:1, 1.5 - 10 m, 16.78 million colours, 80%

Long summary description Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Lenovo C400 DLP PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Lenovo C400 DLP PROJECTOR XGA. Projector brightness: 2650 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1200:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Zoom ratio: 1.2:1. Wi-Fi standards: 802.11b, 802.11g. Display diagonal: 1.78 cm (0.7")

Projector
Projection distance
1.5 - 10 m
Projector brightness *
2650 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1200:1
Number of colours
16.78 million colours
Uniformity
80%
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
P-VIP
Lamp power
250 W
Lens system
Zoom ratio
1.2:1
Network
Wi-Fi standards
802.11b, 802.11g
Display
Display diagonal
1.78 cm (0.7")
Weight & dimensions
Weight *
3.4 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
290 x 225 x 115 mm
Digital keystone correction
+/- 15° vertical
Acoustic pressure emissions
35 dB