location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G2 Notebook PC (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 640 G2 Notebook PC (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8Q94EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780866054 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 640 G2 Notebook PC (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6200U (3M Cache, 2.3 GHz)
  • - 35.6 cm (14") Full HD SVA (1920 x 1080)
  • - 4GB (2133 MHz) DDR4-SDRAM (1 x 4 GB) & 128GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.95 kg & 27 mm thin, USB C Thunderbolt port
Long product name HP ProBook 640 G2 Notebook PC (ENERGY STAR) :
The long product name of HP ProBook 640 G2 Notebook PC (ENERGY STAR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i5-6200U (3M Cache, 2.3 GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel® HD Graphics 520, DVD-ROM, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ProBook 640 G2 Notebook PC (ENERGY STAR):
The official description of HP ProBook 640 G2 Notebook PC (ENERGY STAR) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feature rich and performance ready
Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 640 which combines support for legacy features that provide long-term stability with modern security for today’s business.

Let nothing stand in your way
Be productive in any situation. Experience the new features of Windows 10 Pro[1] on the powerful, touch[2] optional HP ProBook 640 with optional AMD Radeon™ discrete graphics 2GB-GDDR5.[2]

BIOS protection
The hardware BIOS design inspects the integrity of the BIOS code during each boot verifying the code ensuring only HP approved code executes.

Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.

HP Clear Sound Amp
Help make good speakers sound great with the HP Clear Sound Amp.

Give your speakers a boost
DTS Studio Sound™ lets you make the most of virtual conferencing.

Protect against minor spills
Help protect your ProBook with a spill-resistant HP Premium Keyboard with backlit[2] options available.

Consistent global deployments
Get the same HP configuration across the globe, available in more than 180 countries where HP conducts business.

Proactively monitor and troubleshoot
Avoid surprises by tracking device health and security policy enforcement. With the HP Touchpoint Manager app, IT can quickly address risks to keep devices functional, and employees productive.[6]

Short summary description HP ProBook 640 G2 Notebook PC (ENERGY STAR):
This short summary of the HP ProBook 640 G2 Notebook PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 640 G2 Notebook PC (ENERGY STAR), Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ProBook 640 G2 Notebook PC (ENERGY STAR):
This is an auto-generated long summary of HP ProBook 640 G2 Notebook PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP ProBook 640 G2 Notebook PC (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-ROM. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Easy integration

Help get the most out of existing IT investments with legacy feature support available on the HP ProBook 640 like an optional optical drive,[2] a VGA port, and an RJ-45 connection.

Powerful processing and drive options

Select from powerful 6th Gen Intel® Core™ processors[3] and integrated Intel® HD UMA graphics along with other configurable options that let businesses configure the right ProBook 640 for each user’s needs.

Professional-grade

Create a full featured experience with powerful processors, robust DDR4 memory, and professional-grade peripheral devices like HP Pro Displays and an HP Ultraslim dock.[2]

Executive-class collaboration

Interact naturally with your PC using an optional FHD Touch screen and Cortana[4] on Windows 10 Pro.[1] Collaborate clearly with optional Skype for Business,[5] HP Noise Reduction Software, and a 720p webcam.

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio decoders
DTS Studio Sound
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Support Assistant
Yes
HP Touchpoint Manager
Yes
HP Security tools
HP Client Security, HP BIOSphere
HP Software provided
HP Client Security, HP BIOSphere, HP Client Management Solution, HP Mobile Connect Pro, HP Noise Reduction Software
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
237 mm
Height
27 mm
Weight *
1.95 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Brand Image Product code Product Stock Price from
HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver
(show image)
T9X07EA ProBook 640 G2 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP ProBook 640 G2 Notebook PC (ENERGY STAR):
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Sold separately or as an optional feature.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Cortana experience may vary by device, region and requires Windows 10. Apps sold separately.
[5] Skype for business subscription required.
[6] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information.