location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GigaWorks 5.1 Pro Gamer G500 Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF4040AA001 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 08:54:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels
  • - 36 W
  • - Wired
Warranty: 2-year limited hardware warranty
Long product name Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W :
The long product name of Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative's GigaWorks™ ProGamer G500 5.1
More>>>
Short summary description Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W:
This short summary of the Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail, 5.1 channels, 85 dB, 36 W, 130 W, Wired

Long summary description Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W:
This is an auto-generated long summary of Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W based on the first three specs of the first five spec groups.

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail. Audio output channels: 5.1 channels. Signal-to-Noise Ratio (SNR): 85 dB. Satellite speakers RMS power: 36 W. Subwoofer RMS power: 130 W. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:41:13
Uk has collected 10 expert reviews for Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 02:40:46
Creatives high-end set of 5.1 speakers give prominence to bass and treble frequencies that make for heart-pounding action in games. Each satellite speaker is rated at 36W, while the dual-ported subwoofer is capable of delivering 130W of crisp bass...
100%
custompc.co.uk
Updated:
2011-09-26 02:40:55
While performance isnt an issue, value is. You pay an awful lot for speakers without on-board decoding, and G500s lack of this makes the Z-5500s a better buy. Theres a lot that we like about the G500s hardware - you even get wall-mounting screws an...
Bottom line While performance isnt an issue, value is. You pay an awful lot for speakers without on-board decoding, and G500s lack of this makes the Z-5500s a better buy. Theres a lot that we like about the G500s hardware - you even get wall-mounting screws an...
83%
theglobeandmail.com
Updated:
2014-03-31 04:41:49
Despite the time and money it takes to make your living room the home theatre experience youre hoping for, there are those who prefer to have that kind of setup for their PC. Consider those who watch just about all their content on their PCs because...
60%
thelobeandmail.com
Updated:
2011-09-26 02:40:41
Despite the time and money it takes to make your living room the home theatre experience youre hoping for, there are those who prefer to have that kind of setup for their PC. Consider those who watch just about all their content on their PCs because...
60%
trustedreviews.com
Updated:
2011-09-26 02:41:04
Within the computer space, speaker technology has developed in leaps and bounds over recent years with companies like Creative, Logitech and formerly Videologic producing speakers that have gained respect, albeit grudgingly, from audio professionals. Afte...
Bottom line Whether the ProGamer G500s are worth purchasing depends on your rig and specific requirements. They present a decent option if you're primarily a PC game player who only occasionally dabbles in music listening or DVD watching. For £200 though, I believe s...
60%
maximumpc.com
Updated:
2011-09-26 02:41:13
Hard on your organs, but not on your wallet Month Reviewed: February 2005Verdict: 9URL: www.creative.com Creative Labs has downsized its 7.1 speaker system—the GigaWorks S750—to a more manageable 5.1 system “tuned for gaming.” This translates into one...
90%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA002 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA001 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 5600 speaker set 5.1 channels 9 W
(show image)
51MF4055AA001 I-Trigue 5600 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs INSPIRE 5.1 T5900 speaker set 5.1 channels 8 W
(show image)
51MF4045AA000 INSPIRE 5.1 T5900 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs INSPIRE 5.1 P5800 speaker set 8 W 5.1 channels 18 W
(show image)
51MF4050AA000 INSPIRE 5.1 P5800 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W
(show image)
51000000AA283 Creative® Inspire™ 5.1 Digital 5500 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs INSPIRE 5.1 P580 bulk speaker set 5.1 channels 6 W
(show image)
51MF4000AA002 INSPIRE 5.1 P580 bulk 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W
(show image)
51MF4025AA013 Inspire T5400 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Inspire 5.1 T5400 4x 8W+20W Cen+22W Sub speaker set
(show image)
51MF4025AA012 Inspire 5.1 T5400 4x 8W+20W Cen+22W Sub 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs INSPIRE 5.1 T5400 speaker set
(show image)
51MF4025AA012BNDL INSPIRE 5.1 T5400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)