location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspire T5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF4025AA013
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W :
The long product name of Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative Inspire™ T5400
More>>>
Short summary description Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W:
This short summary of the Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Inspire T5400, 5.1 channels, 74 W, 80 dB, 8 W, 22 W, 22 W

Long summary description Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W:
This is an auto-generated long summary of Creative Labs Inspire T5400 speaker set 74 W 5.1 channels 8 W based on the first three specs of the first five spec groups.

Creative Labs Inspire T5400. Audio output channels: 5.1 channels, RMS rated power: 74 W. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 8 W. Center speaker RMS power: 22 W. Subwoofer RMS power: 22 W

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA002 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W
(show image)
51MF4040AA001 GigaWorks 5.1 Pro Gamer G500 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA001 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)