location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 3000VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA3000I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7313042168410 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 kVA 2700 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 5 years.
Long product name APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W :
The long product name of APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 3000VA, 230V, 2700 W
More>>>
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:
The official description of APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart-UPS 3000VA
APC Smart-UPS, 2700 Watts / 3000 VA,Input 230V / Output 230V, Interface Port DB-9 RS-232, USB, SmartSlot.

Includes: CD with software, Smart UPS signalling RS-232 cable, USB cable, User Manual.

Short summary description APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:
This short summary of the APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 3000VA, 3 kVA, 2700 W, 50/60 Hz, 365 J, 53 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:
This is an auto-generated long summary of APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W based on the first three specs of the first five spec groups.

APC Smart-UPS 3000VA. Output power capacity: 3 kVA, Output power: 2700 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.6 min. Product colour: Black, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE, RoHS 7b. Weight: 55.9 kg, Package weight: 65 kg. Products per pallet: 3 pc(s)

Brand Image Product code Product Stock Price from
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W
(show image)
SU700R2IBX120 Smart UPS +PowC+ 700VA lact RM 2U Black 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W
(show image)
ISXCR1SU1KIP10 Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W
(show image)
ISXCR1SUXL3KIP10 Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)