"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","3596018","","APC","SUA3000I","3596018","7313042168410|0731304216841|731304216841|5704875012087","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS 3000VA","20221021103210","ICECAT","1","217531","https://images.icecat.biz/img/norm/high/3596018-2223.jpg","500x500","https://images.icecat.biz/img/norm/low/3596018-2223.jpg","https://images.icecat.biz/img/gallery_mediums/img_3596018_medium_1481110680_1545_23531.jpg","https://images.icecat.biz/thumbs/3596018.jpg","","","APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W","Smart-UPS 3000VA, 230V, 2700 W","APC Smart-UPS 3000VA, 3 kVA, 2700 W, 50/60 Hz, 365 J, 53 dB, Sealed Lead Acid (VRLA)","APC Smart-UPS 3000VA. Output power capacity: 3 kVA, Output power: 2700 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.6 min. Product colour: Black, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE, RoHS 7b. Weight: 55.9 kg, Package weight: 65 kg. Products per pallet: 3 pc(s)","Smart-UPS 3000VA\r\nAPC Smart-UPS, 2700 Watts / 3000 VA,Input 230V / Output 230V, Interface Port DB-9 RS-232, USB, SmartSlot.\r\n\r\nIncludes: CD with software, Smart UPS signalling RS-232 cable, USB cable, User Manual.","https://images.icecat.biz/img/norm/high/3596018-2223.jpg|https://images.icecat.biz/img/gallery/img_3596018_high_1471019199_5979_10692.jpg","500x500|500x500","|","","","","","","","","","","","Features","Output power capacity: 3 kVA","Output power: 2700 W","Input frequency: 50/60 Hz","Surge energy rating: 365 J","Emergency Power Off (EPO): Yes","Noise level: 53 dB","Audible alarm(s): Yes","Ports & interfaces","USB 2.0 ports quantity: 1","Serial ports quantity: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 5.5 min","Typical backup time at half load: 13.6 min","Battery recharge time: 3 h","Design","Product colour: Black","LED indicators: Yes","Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE, \nRoHS 7b","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","Weight & dimensions","Weight: 55.9 kg","Package weight: 65 kg","Logistics data","Products per pallet: 3 pc(s)","Other features","Interface: USB","Output connections: 8 x IEC 320 C13 \n1 x IEC 320 C19 \n2 x IEC Jumpers","Input connection type: IEC-320 C20, CEE 7 / EU1-16P, BS1363A","Dimensions (WxDxH): 196 x 546 x 432 mm","Nominal output voltage: 230 V","Output voltage note: 220 - 240","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V","Package dimensions (WxDxH): 380 x 760 x 680 mm"