location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beamer LVS4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LVS4
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600) :
The long product name of Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beamer LVS4
More>>>
Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600):
The official description of Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LV-S4 micro-portable projector provides high quality performance at an affordable price. Ultra-lightweight and easy to use, it offers enhanced image quality and complete multimedia connectivity.

Features
- Just 2.3kg - smaller and lighter than most laptop computers
- High clarity SVGA (800 x 600) resolution
- Bright 1,500 lumens for easy daytime viewing
- Wide-angle lens for large image projection
- 1.2x zoom lens for flexible placement
- Quiet mode (33 dBA)

The ultra-portable, professional performer.




Ultra light, ultra bright
Weighing just 2.3kg and with a footprint smaller than an A4 notepad, the ultra portable LV-S4 is as easy to carry as most laptops. Yet this tiny projector makes no compromise on quality - with 1500 lumens of brightness, your presentations are clear and easy to view, even in daylight. And with the crisp, vibrant SVGA quality resolution (800 x 600 pixels), you can be assured of bold, rich colours and sharp focus every time you turn it on.

Flexible placement, no distortion

The projector's original Canon 1.2x zoom lens is specially designed to deliver superior image quality in a small lens, without any colour bleeding or distortion. It also offers flexible placement of the projector, while the wide angle of the lens delivers a large image projection even when the LV-S4 is placed near the projection surface. If the projector is placed on a tilt, vertical Keystone Correction corrects the resulting image distortion.

Quiet, smooth projection

Quiet Mode ensures there's no unwanted noise when you're giving presentations or watching movies. Distracting flicker is no concern either, as the LV-S4 uses superior progressive scanning technology to create its images, resulting in smooth movement, clear diagonals and sharp text, without the flickering commonly found with conventional interlaced scanning technology. Even if the input signal is interlaced, the LV-S4 can up-convert to progressive scanning.

Easy to use

Powerful presentations are a breeze with the easy-to-use LV-S4. The slim-line remote handset gives simple push button control, while the Automatic Multi-Scan System (AMSS) and Auto PC Adjust ensure the picture and resolution are automatically configured according to the type of input - so there's no need for complex adjustments. The RGB Output port provides connection to an external monitor for viewing presentations on-screen, allowing you to face your audience and view the images simultaneously.

Complete connectivity

When using Audio-Visual equipment such as a DVD player or VCR with the LV-S4, just 'connect and project'. A high quality component video connection provides improved picture quality and supports a wide range of signals. There's also an optional SCART adaptor cable, ideal for connecting home cinema devices.

Short summary description Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600):
This short summary of the Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Beamer LVS4, 1500 ANSI lumens, LCD, SVGA (800x600), 300:1, 85%, 15 - 80 kHz

Long summary description Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600):
This is an auto-generated long summary of Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600) based on the first three specs of the first five spec groups.

Canon Beamer LVS4. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Lamp type: UHP, Lamp power: 160 W. Focus: Manual. Dot clock scanning frequency: 100 MHz. Display resolution: 800 x 600 pixels

Projector
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
300:1
Uniformity
85%
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
160 W
Lens system
Focus *
Manual
Features
Dot clock scanning frequency
100 MHz
Multimedia
Number of built-in speakers
1
Display
Display resolution
800 x 600 pixels
Weight & dimensions
Weight *
2.3 kg
Other features
Dimensions (WxDxH)
270 x 197 x 83 mm
I/O ports
Analogue RGB: Mini D-sub 15-pin, Composite Video: RCA x 1Audio: 3.5mm² stereo mini-jack, Projector Control and Service: Mini-DIN 8-pin, Analogue RGB: Mini D-sub 15-pin, Audio: 3.5mm² stereo audio mini-jack (variable level)
Resolution
480000
Lens system
F1.6 - F1.8, f=18.3 - 21.9
Horizontal resolution
500 lines
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 01:27:39
Uk has collected 2 expert reviews for Canon Beamer LVS4 data projector 1500 ANSI lumens LCD SVGA (800x600) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2017-02-14 01:27:38
Canon is aiming the LV-S4 at the education market, where cost and compatibility with a range of older computers is essential. Therefore, what we find are standard connections and a clear amount of labelling. The LCD machine offers a surprisingly high 1...
Good Reasonable picture quality, Connectivity, Affordable...
Bad Noisy, Fiddly controls...
Bottom line Canon is aiming the LV-S4 at the education market, where cost and compatibility with a range of older computers is essential. Therefore, what we find are standard connections and a clear amount of labelling. The LCD machine offers a surprisingly high 1...
70%
itreviews.com
Updated:
2017-02-14 01:27:39
budget, portable LCD projector: There was a time - not so long ago - when youd have been hard-pressed to find a genuine budget projector, but the Canon LV-S4 fits the bill nicely as it sells for about 655 including...
0%
Brand Image Product code Product Stock Price from
Canon LV-S4 SVGA 1500ALu RGB monitor data projector 1500 ANSI lumens LCD SVGA (800x600) Canon LV-S4 SVGA 1500ALu RGB monitor data projector 1500 ANSI lumens LCD SVGA (800x600)
(show image)
0381B006 LV-S4 SVGA 1500ALu RGB monitor 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital Projector LV-7220 data projector 2000 ANSI lumens LCD XGA (1024x768) Canon Digital Projector LV-7220 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
9920A004 Digital Projector LV-7220 0.00
(excl. VAT)
0 (incl. VAT)