location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65E7V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65E7V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084551733 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:01:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-CI+, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 300 mm
  • - 154 W
Long product name LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OLED TV, 65", webOS, 4K Ultra HD (3840 x 2160), WiDi, Miracast, Wifi, Bluetooth, HDMI, USB
More>>>
LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Picture-on-Glass, an ethereal work of art
- A beautiful combination of flawless design and richer sound
- The supreme image quality the world longs for
- The premium cinema experience, created just for you
- Active HDR, unlike other conventional HDRs
- DOLBY ATMOS®, bringing the cinema sound to your room

PICTURE ON GLASS
Design purity to match a perfect picture. Only OLED's revolutionary construction is so thin and light that the screen can be bonded to a transparent pane of glass. This unique television architecture is simply stunning and means there is nothing to distract your attention from the incredible picture you are watching.

BUILT IN SOUNDBAR
Audio visual innovation. A high quality Soundbar firing Dolby Atmos audio is crafted into the design of this television. With discreet, modern styling you get incredible sound without complicated or cumbersome additional components.

Perfect Black Creates Perfect Colour
OLED’s unparalleled range of contrast brings shades and colours to life in a way that LED TV technology cannot match. Colour and contrast perfection.

Dramatic Imaging. Cinematic Sound.
LG OLED is the first TV of its kind with Dolby Vision™ and Dolby Atmos® combined within one television - the result is a unique cinematic experience for your home with incredible picture and sound quality.

The Ultimate HDR 4K Picture
Our advanced Active HDR technology can adapt to a variety of HDR formats and provides scene by scene image mastering, delivering pinpoint picture reproduction. Active HDR is better HDR.

DOLBY ATMOS®- Cinematic Sound for your Home
Dolby Atmos delivers each object’s unique sound
in three-dimensional space for full immersion.

webOS – The Ultimate Entertainement Pack
The award winning LG Smart TV with Freeview Play * put's you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services with no monthly cost. The Smarter way of watching live TV and on demand services, with no additional devices required.

Short summary description LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65E7V, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED65E7V. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Digital signal format system *
DVB-C, DVB-CI+, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
WebOS
Operating system version
3.5
Audio
RMS rated power *
60 W
Built-in subwoofer
Yes
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Teletext function
Yes
Teletext
2000 pages
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RS-232C ports
1
RF ports quantity
3
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Intel® Wireless Display (Intel® WiDi)
Yes
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1461 mm
Depth (with stand)
195 mm
Height (with stand)
904 mm
Weight (with stand)
23.1 kg
Width (without stand)
1461 mm
Depth (without stand)
62 mm
Height (without stand)
877 mm
Packaging data
Package width
1600 mm
Package depth
175 mm
Package height
1015 mm
Package weight
30.7 kg
Packaging content
Remote control included
Yes
Remote control type
Magic
Other features
Hybrid Log-Gamma (HLG)
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
214 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2017-04-22 01:26:55
Uk has collected 41 expert reviews for LG OLED65E7V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
trustedreviews.com
Updated:
2017-04-22 01:26:55
The LG OLED65E7V, part of the LG E7 series, is LG's first ‘normal' OLED TV of 2017, arriving hot on the heels of the anything but normal LG OLED65W7V. But calling it normal is an insult, really. The design, sound and especially picture quality are so go...
Good Peerless SDR and beautiful HDR picture quality, Stunning design, Good sound...
Bad Some noise at high brightness levels, Not as bright as the best LCDs, It's not cheap...
Bottom line LG OLED65E7V – Performance LG makes a big deal out of the fact that all of its OLED TVs for 2017, from the flag-waving W7s to the entry-level B7s, use essentially the same picture technology. So I guess I shouldn't be surprised that the OLED65E7V gives yo...
90%
whathifi.com
Updated:
2017-04-22 01:26:55
This year is shaping up to be the most exciting year for TVs in a long time. Not just because The Crystal Maze is returning, but also because of the new sets you'll be able to watch it on.In 2017, there are going to be more OLEDs available than ever befor...
Good Stunning contrast, Bright, nuanced whites, Typically brilliant blacks, Impressively thin, Very decent sound for a built-in speaker...
Bad Backlit LCD rivals still go brighter, Other LG OLEDs are claimed to offer the same picture for less...
Bottom line So if you're looking to buy an LG OLED this year, should you buy the OLED65E7V? At the risk of sounding indecisive, it's hard to say for sure.Assuming that the picture quality really is the same across the entire range, we'd be inclined to suggest that th...
100%
stuff.tv
Updated:
2017-05-18 03:44:01
If you know anything about TV, then you'll know LG's OLEDs are a little bit good. In fact, they've been the most exciting thing to happen to telly for ages. At least until The Crystal Maze revival got announced.This OLED65E7V sits slap-bang-in-the-middle...
Good Awesome OLED picture quality, Stunning slimline design, Built-in soundbar is good...
Bad Still need a separate system for best sound...
Bottom line If you're absolutely sold on getting an LG OLED, then the E7 seems to hit that Goldilocks sweet spot. It's cheaper than the exorbitant W7 Wallpaper, while still serving up a triple treat of stylish design, awesome visuals and admirable sound. Essentially...
100%
pcauthority.com.au
Updated:
2017-05-21 06:01:06
If you know anything about TV, then you'll know LG's OLEDs are a little bit good. In fact, they've been the most exciting thing to happen to telly for ages. At least until The Crystal Maze revival got announced. This OLED65E7V sits slap-bang-in-the-midd...
Bottom line If you're absolutely sold on getting an LG OLED, then the E7 seems to hit that Goldilocks sweet spot. It's cheaper than the exorbitant W7 Wallpaper, while still serving up a triple treat of stylish design, awesome visuals and admirable sound. Essentially...
100%
pcworld.co.nz
Updated:
2018-01-05 04:05:57
Australia's Ultra HD OLED television market is no longer a one-horse race, with LG facing stiff competition from Sony and Panasonic, but the South Korean thoroughbred is still first past the post.OLED's exquisite image quality is thanks to the fact that...
Good OLED's phenomenal picture quality, 4K resolution, Dolby Vision HDR...
Bad Cheaper LG model looks just as good...
Bottom line The E7T is a stunning television – combining phenomenal picture quality and Dolby Vision HDR with respectable Smart TV features, extensive connectivity options and an elegant design. When you weigh all these up, LG's Ultra HD OLED range comes out ahead of...
90%
pocket-lint.com
Updated:
2018-01-05 04:05:57
It's starting to look as if 2017 will be the year that OLED TV technology really hits the big time. OLED panels have started to be used by a growing number of big-name TV brands, rather than just LG. Sets such as LG's incredibly thin and flexible Wallpape...
Good Stunning looks with great black levels make what is easily LG's best OLED picture quality to date, plus there's surprisingly potent Dolby Atmos sound...
Bad HDR isn't as bright as some LCD TVs, it's not exactly cheap...
Bottom line LG's OLED TVs have been very good for years now. With the OLED65E7, however, LG has taken its beloved screen technology to a whole new level, finally proving that it can do high dynamic range (HDR) as well as standard dynamic range (SDR) not just convinci...
90%
Digitaltrends.com
Updated:
2018-01-05 04:06:04
With each passing OLED TV review we conduct, the task becomes easier in some respects and more difficult in others. Since OLED televisions have only moved forward – no new model has ever been any worse than the one before it – it's easy enough to focus on...
Good Gorgeous design, Excellent user interface, Great out-of-box picture performance, Wide viewing angle, Solid sound quality...
Bad LG C7 performs just as well for far less, Soundbar can't be removed or tucked away...
Bottom line Do buy the LG E7 if you like fancy design along with slightly better sound quality built in, and don't mind paying a lot more for a little extra. Don't buy it if you like saving money and maximizing value – go get LG's C7 OLED instead...
80%
avforums.com
Updated:
2018-01-05 04:06:11
The E7 is a mid-range model in LG's 2017 line-up of 4K OLED TVs and as such it finds itself in direct competition with Sony's A1, Loewe's Bild 7 and Panasonic's EZ952. Naturally the E7 supports Ultra HD, High Dynamic Range (HDR) and Wide Colour Gamut (WC...
Good Superb blacks and contrast ratio, Fantastic dynamic range, Impressive image accuracy, Great detail just above black, Excellent video processing, Dolby Vision support, Gorgeous design, Very low input lag...
Bad Very minor banding just above black...
Bottom line The E7 is a fantastic OLED TV that delivers in every area that you would expect from a modern display. It's beautifully designed and well made, there are plenty of connections, a great remote and an excellent smart platform that includes all the video str...
90%
techradar.com
Updated:
2018-01-05 04:06:11
After kickstarting its 2017 OLED campaign with the sensational-but-expensive OLED W7, LG is now following that up with something rather more affordable.In fact, at ‘just' £5,000 ($5,499 or AU$7,999), picking up the 65-inch version of the E7 over the 65-in...
Good Gorgeous, contrast-rich pictures, Incredibly thin design, Startlingly powerful sound, Easy-to-use smart system...
Bad Some brightness-related noise, LCD TVs are brighter, Some plasticky skin tones, It's expensive...
Bottom line By delivering significantly more brightness than last year's OLED TVs, the E7 elevates LG's ground-breaking technology from very good to seriously excellent, making it now a genuinely compelling option for high dynamic range as well as standard dynamic ra...
90%
goodgearguide.com.au
Updated:
2018-03-31 07:51:30
Australia's Ultra HD OLED television market is no longer a one-horse race, with LG facing stiff competition from Sony and Panasonic, but the South Korean thoroughbred is still first past the post.OLED's exquisite image quality is thanks to the fact that...
Good OLED's phenomenal picture quality, 4K resolution, Dolby Vision HDR...
Bad Cheaper LG model looks just as good...
Bottom line Despite the growing competition, LG's Ultra HD OLED televisions remain a length ahead of the field...
90%
flatpanelshd.com
Updated:
2017-06-28 03:41:48
LG has once again this year positioned OLED in the premium segment of the market. The new line-up consists of 5 ranges from B to W – the W7 being the eye-catching “wallpaper model”. In this review we are examining the new E series, which is called E7 7 f...
Good Colors after calibration, Perfect black, Wide viewing angles, HDR picture quality, webOS is simple & functional, Decent remote control...
Bad Still some issues on darkest tones, Motion resolution could be improved, Minor gradient banding, More rear-facing inputs than last year...
Bottom line LG E7 in many ways resemble last year’s E6. If you decide to mount it on a wall chances are that you will not even notice any visual difference. However, as soon as you try to connect HDMI or USB devices you will notice that more ports are rear-facing on...
0%
4k.com
Updated:
2018-01-05 04:05:59
LG's OLED 4K TVs, and their HDR 4K models from late 2015 onwards, have all been stunningly good home theater options. The E7 is definitely no exception to this rule. As one of the company's flagship 4K TV models for 2017, this model excels across almost e...
Good Stunning OLED-perfect black levels, Infinite Contrast, Superb HDR color performance, Excellent motion handling, Very light, elegant physical design, Brightest OLED TVs yet, Multi-format HDR support, Excellent native audio support...
Bad Peak brightness diminishes under some conditions, No 3D support, slight image retention, The...
Bottom line We love the look and feel of LG's E7 4K OLED TV. It does what it needs to do beautifully while looking very elegant in any home. You can get the same essential display performance from cheaper LG OLED 4K HDR TVs in the 2017 lineup but neither of them will...
79%
tomsguide.com
Updated:
2018-01-05 04:06:07
These days, you can get a respectable 65-inch 4K TV for a little over a grand. But what if you want more than respectability? Then OLED is the answer, with LG's E7 OLED65E7P ($3,999) delivering a picture so stunning that others look dull by comparison.OLE...
Good Stunning OLED pictur, Great off-axis viewin, Full-throated sound syste, Broad support for the latest 4K formats...
Bad Expensive...
Bottom line If you're willing to pay top dollar for the best picture quality, the LG E7 belongs at the top of your list. Its OLED display offers a stellar picture with eye-popping color, killer contrast and ultrawide- viewing angles. We were also pleasantly surprised...
90%
soundandvision.com
Updated:
2018-01-05 04:06:11
LG's 2017 OLED offerings fall into five model groups, with the OLED65E7P positioned roughly in the middle. At $5,000, it's hardly a Black Friday special, but it's significantly cheaper than the near-paper-thin 65-inch flagship OLED65W7P (reviewed in our J...
Good It's all about the black, Wide viewing angle, Supports both HDR10 and Dolby Vision...
Bad Pricey...
Bottom line Last year's OLED sets from LG were so impressive that, apart from their peak white capabilities (an ongoing shortcoming relative to LCD designs), it was hard to see a road ahead for improvements. But LG has found that road, and while the upgrades might pr...
85%
lcdtvbuyingguide.com
Updated:
2018-08-11 02:22:56
First just a review of some of the difference of all those confusing LG OLED model numbers. The higher the letter, the higher end the features and cost, but they all have about the same picture quality characteristics. The B7P and C7P have the “blade-slim...
92%
Brand Image Product code Product Stock Price from
LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White
(show image)
OLED55B7V OLED55B7V 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
(show image)
OLED55C7V OLED55C7V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)