LG logo

LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169526
Info modified on:
16 Jul 2024, 11:01:56
Bullet Points LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
  • - Extreme thinness to blend with any home décor
  • - The supreme image quality the world longs for
  • - The premium cinema experience, created just for you
  • - Active HDR, unlike other conventional HDRs
  • - DOLBY ATMOS®, bringing the cinema sound to your room
  • - webOS 3.5 simple and fun to use
Warranty:
1 Year Labour/Parts
Long product name LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

55", 3840 x 2160px, OLED, HDR, 40W RMS, 2.2 ch, webOS 3.5, DVB-T2/C/S2, 4 x HDMI, ARC, 2 x USB 2.0, 1 x USB 3.0, 1 x RJ-45, CI, RS-232C, 19.2 kg

LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Key Features
- Extreme thinness to blend with any home décor
- The supreme image quality the world longs for
- The premium cinema experience, created just for you
- Active HDR, unlike other conventional HDRs
- DOLBY ATMOS®, bringing the cinema sound to your room
- webOS 3.5 simple and fun to use

Short summary description LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

LG OLED55C7V, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Silver

Long summary description LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

LG OLED55C7V. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.