location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

La Petite École Les activités de la maternelle motor skills toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
La Petite École
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
La petite école Les activités de la maternelle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446314210
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description La Petite École Les activités de la maternelle motor skills toy:
This short summary of the La Petite École Les activités de la maternelle motor skills toy data-sheet is auto-generated and uses the product title and the first six key specs.

La Petite École Les activités de la maternelle, Multicolour

Long summary description La Petite École Les activités de la maternelle motor skills toy:
This is an auto-generated long summary of La Petite École Les activités de la maternelle motor skills toy based on the first three specs of the first five spec groups.

La Petite École Les activités de la maternelle. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group
Child
Suggested gender *
Boy/Girl
Recommended age (min)
3 month(s)
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Fine motor skills training, Creative thinking skills training, Colours learning, Shapes learning
Packaging data
Package volume
6720 cm³
Package width
400 mm
Package depth
60 mm
Package height
280 mm
Package weight
1.38 kg
Package type
Box
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Logistics data
Pallet gross height
2 m
Pallet gross weight
265 kg
Master (outer) cases per pallet
32 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
192 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
290 mm
Master (outer) case height
420 mm
Master (outer) case gross weight
8.28 kg
Products per master (outer) case
6 pc(s)
Master (outer) case volume
38976 cm³
Master (outer) case tare weight
24 g
Brand Image Product code Product Stock Price from
Jumbo Mr. Bucket Jumbo Mr. Bucket
(show image)
19497 Mr. Bucket