location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motion UC MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6630-900-350
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991020786 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:40:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Calls/Music Ear-hook Headset
  • - Wireless Bluetooth 4.0 100 m
  • - Intraaural 150 - 6500 Hz 16 Ω
  • - Microphone type: Boom 11 dB
Long product name Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver :
The long product name of Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Motion UC MS, Monoaural, NFC/Bluetooth, Black/Silver, 129g
More>>>
Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:
The official description of Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the clearest quality calls wherever you happen to be. Jabra Motion is designed for comfortable all-day use and performs under any conditions.

Superior sound

Get best-in-class sound quality. Built-in motion sensor and advanced microphones adapt the sound to your surroundings. Enjoy crystal clear, high-definition calls even in noisy or windy conditions.

All-day comfort

Get maximum comfort with a behind-the-ear design and flexible materials that hug your ear. Find the perfect fit by adjusting the speaker and flipping it to fit either ear.

Smart motion sensor

Answer calls by simply picking up the headset. When lying still, the motion sensor activates a “Power Nap” mode to save battery. Lift the headset, and it’s ready to go again.

Intuitive Flip-boom
Turn the headset off or on by simply folding or unfolding the flip-boom.

NFC for Easy Pairing
Pair effortlessly with your NFC-enabled device by simply tapping the Jabra Motion to it.

Voice Guidance & Control
It tells you how to connect with your phone, who is calling, and your battery status. Pick up and initiate calls using just your voice.

Short summary description Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:
This short summary of the Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion UC MS, Wireless, 150 - 6500 Hz, Calls/Music, 129 g, Headset, Black, Silver

Long summary description Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra Motion UC MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra Motion UC MS. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 150 - 6500 Hz. Wireless range: 100 m. Weight: 129 g. Product colour: Black, Silver

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black, Silver
Volume control
Digital
Foldable
Yes
LED indicators
Yes
Certification
CE, FCC, IC, GOST, REACH, UL, TCO
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
4.0
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
150 - 6500 Hz
Impedance
16 Ω
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6500 Hz
Microphone sensitivity
11 dB
Microphone direction type
Omnidirectional
Battery
Talk time
7 h
Battery recharge time
2 h
Charging source
USB
Standby time
360 h
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
93 mm
Depth
141 mm
Height
43 mm
Weight
129 g
Packaging content
Charger
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Extra earbuds
Yes
Technical details
Compliance certificates
RoHS
Other features
Number of products included
1 pc(s)
Near Field Communication (NFC)
Yes
Brand Image Product code Product Stock Price from
Jabra A Headset - ENG pack Jabra A Headset - ENG pack
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)