location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

J'apprends À Lire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
J'apprends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J'Apprends À Lire
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31074 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446310748
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:10:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description J'apprends À Lire:
This short summary of the J'apprends À Lire data-sheet is auto-generated and uses the product title and the first six key specs.

J'apprends À Lire, 5 yr(s), Multicolour

Long summary description J'apprends À Lire:
This is an auto-generated long summary of J'apprends À Lire based on the first three specs of the first five spec groups.

J'apprends À Lire. Recommended age (min): 5 yr(s), Recommended age (max): 7 yr(s), Minimum number of players: 1, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
7 yr(s)
Minimum number of players *
1
Playing time
15 min
Country of origin
China
QR code
No
Learning & training skills
Learning & training skills
Visual skills development, Letters learning, Language skills training, Memory training
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
320 mm
Depth
60 mm
Height
260 mm
Weight
920 g
Packaging data
Package width
317 mm
Package depth
60 mm
Package height
260 mm
Package weight
900 g
Package gross weight
920 g
Package net weight
783 g
Package tare weight
137 g
Packaging data
Package volume
4992 cm³
Package type
Box
Logistics data
Customs product code (TARIC)
95030095
Layers per pallet
5 pc(s)
Products per pallet
240 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
395 mm
Master (outer) case height
333 mm
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
5.63 kg
Master (outer) case tare weight
570 g
Master (outer) case gross weight
6.2 kg
Master (outer) case volume
37487.475 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
181.5 cm
Pallet gross weight
263 kg
Master (outer) cases per pallet
40 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Brand Image Product code Product Stock Price from
T'choupi Mon Grand Quiz T'choupi Mon Grand Quiz
(show image)
31011 Mon Grand Quiz T'Choupi 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends À Écrire J'apprends À Écrire
(show image)
31072 J'Apprends À Écrire 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends - A dessiner J'apprends - A dessiner
(show image)
31076 J'apprends - A dessiner 0.00
(excl. VAT)
0 (incl. VAT)
Electro Premières lectures Electro Premières lectures
(show image)
31454 Electro Premières lectures 0.00
(excl. VAT)
0 (incl. VAT)
La Petite École Mon Grand Coffret Petite Section La Petite École Mon Grand Coffret Petite Section
(show image)
31411 Mon Grand Coffret Petite Section 0.00
(excl. VAT)
0 (incl. VAT)
Nathan La Ferme À Toucher Nathan La Ferme À Toucher
(show image)
31444 La Ferme À Toucher 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mon loto à toucher Nathan Mon loto à toucher
(show image)
31449 Mon loto à toucher 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends À Compter J'apprends À Compter
(show image)
31073 J'Apprends À Compter 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Baby Electro Mon imagier Nathan Baby Electro Mon imagier
(show image)
31483 Baby Electro Mon imagier 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mémo des bébés animaux Nathan Mémo des bébés animaux
(show image)
31053 Mémo des bébés animaux 0.00
(excl. VAT)
0 (incl. VAT)