location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance Mouse MX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004808-BUN-6
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1500 DPI Black, Grey
  • - Right-hand RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 9
  • - Power source: Batteries/Cable
  • - 1 AA
Long product name Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI :
The long product name of Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, Laser, 1500dpi, 147g, 5+1
More>>>
Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI:
The official description of Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work virtually anywhere—even on glass

The Darkfield Laser Sensor—a Logitech exclusive— tracks flawlessly where optical and standard laser mice fail.

Take control

With Hyper-fast scrolling and four programmable thumb buttons you’ll get more done—more quickly—than ever before.

Connect with ease

You pop the tiny Logitech Unifying receiver in your notebook and leave it there. You can even add more devices. Plug it. Forget it. Add to it.

Do more with your Mac


Do more than point, click and scroll. You can use your mouse to launch Mission Control, switch between apps and much more.

Short summary description Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI:
This short summary of the Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Performance Mouse MX, Right-hand, Laser, RF Wireless, 1500 DPI, Black, Grey

Long summary description Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI:
This is an auto-generated long summary of Logitech Performance MX mouse Office Right-hand RF Wireless Laser 1500 DPI based on the first three specs of the first five spec groups.

Logitech Performance Mouse MX. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1500 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel. Power source: Batteries/Cable. Product colour: Black, Grey

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1500 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
9
Recommended usage
PC/Laptop
Customizable movement resolution
Yes
Design
Form factor *
Right-hand
Product colour *
Black, Grey
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries/Cable
Number of batteries supported
1
Power
Battery type
AA
Service life of battery
1 month(s)
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
128.3 mm
Depth
47 mm
Height
83.5 mm
Weight
147 g
Receiver width
1.87 cm
Receiver depth
6.1 mm
Receiver height
1.44 cm
Receiver weight
1.8 g
Packaging data
Cables included
USB
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Brand Image Product code Product Stock Price from
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 SILENT PLUS Logitech M330 SILENT PLUS
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)