location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M330 SILENT PLUS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M330 SILENT PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004910 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066687
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M330 SILENT PLUS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quieter Click: Logitech’s SilentTouch Technology reduces over 90 per cent of clicking sounds while ensuring top performance, meaning you can feel every single click but hear virtually nothing
  • - Crafted for Comfort: With contoured grips made of soft rubber, the noiseless M330 SILENT PLUS mouse is built to give great comfort to right-handed users
  • - Long Life: This cordless mouse has a 24-month battery life , and automatically switches to sleep mode when not in use, allowing you to focus on your work without the hassle of changing batteries
  • - Advanced Optical Tracking: With a wireless range of up to 10 m , this silent computer mouse provides high-performance precision and smart cursor control on most surfaces
  • - Plug and Play: Plug the USB mini-receiver into your Windows, Mac, Chrome, OS, or Linux computer and forget about it; you can even add more compatible wireless devices without using multiple USB ports
  • - Compatible with Chromebook: This product is tested and certified as Works With Chromebook (4), which means it meets Google’s compatibility standards and works seamlessly with your Chromebook
Warranty: 2 years
Long product name Logitech M330 SILENT PLUS :
The long product name of Logitech M330 SILENT PLUS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M330 SILENT PLUS
More>>>
Logitech M330 SILENT PLUS:
The official description of Logitech M330 SILENT PLUS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the same click feel and over 90% noise reduction* compared to classic mice, M330 SILENT PLUS offers a quiet experience for yourself and those around you. It has a long-lasting 24-month battery life with auto-sleep and a powerful 10-meter wireless range**. Plus, it’s designed with contoured grips made of soft rubber for total comfort. Just plug the tiny USB receiver and it works with Windows®, Mac, ChromeOS™ or Linux®. Finally, the Logitech® Advanced Optical Tracking guarantees smooth and precise moves on almost any surface.

*Sound level comparison between M330 SILENT PLUS and Logitech M170.Left click dBA measured by an independent lab at 1m.
**Actual wireless range may vary based on use, settings, and environmental conditions.

Short summary description Logitech M330 SILENT PLUS:
This short summary of the Logitech M330 SILENT PLUS data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M330 SILENT PLUS, Right-hand, Optical, RF Wireless, 1000 DPI, Blue

Long summary description Logitech M330 SILENT PLUS:
This is an auto-generated long summary of Logitech M330 SILENT PLUS based on the first three specs of the first five spec groups.

Logitech M330 SILENT PLUS. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Blue

Crafted for your right hand
Crafted for your right hand

Designed with contoured grips made of soft rubber for total comfort.

24-month battery life
24-month battery life

Go longer between battery changes thanks to energy efficient engineering. M330 SILENT PLUS automatically puts itself to sleep when not in use. 1

Quiet Mark Certification
Quiet Mark Certification

Logitech is the first mouse company in the world to receive the Quiet Mark certification. This international mark of approval from the UK Noise Abatement Society recognizes technology designed to reduce noise.

Simple. Reliable. Strong.
Simple. Reliable. Strong.

Enjoy a wireless connection up to 10m away thanks to a plug-and-forget nano receiver. M330 SILENT PLUS features Logitech ® Advanced Optical Tracking for ultra precise moves on almost any surface. No hassle, no software needed. Works with Windows ® , Mac, ChromeOS ™ or Linux ® -based computers. 2

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Movement resolution
1000 DPI
Recommended usage
Universal
Customizable movement resolution
No
Number of scroll wheels
1
Scrolling directions
Vertical
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Blue
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
67.9 mm
Depth
105.4 mm
Height
38.4 mm
Weight
91 g
Receiver width
1.44 cm
Receiver depth
6.1 mm
Receiver height
1.87 cm
Receiver weight
1.8 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Packaging data
Quantity *
1
Package width
86 mm
Package depth
127 mm
Package height
184 mm
Package weight
147.7 g
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060666812
Master (outer) case width
101 mm
Master (outer) case length
362 mm
Master (outer) case height
259 mm
Master (outer) case gross weight
1.65 kg
Products per pallet
1920 pc(s)
Products per intermodal container (20ft)
28560 pc(s)
Products per intermodal container (40ft)
59520 pc(s)
Products per intermodal container (40ft, HC)
74400 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-02-26 02:06:29
Uk has collected 38 expert reviews for Logitech M330 SILENT PLUS and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2017-02-26 02:06:29
There is no shortage of good mice on the market at the moment. What we have is a plethora of almost perfectly accurate input devices adding and subtracting features to try to achieve the perfect balance of price, quality and accuracy. One of the most reli...
0%
trustedreviews.com
Updated:
2017-02-26 02:06:29
There was a time when human labour could be measured by the crack of a pick-axe or the clang of a hammer. In 2016, we sound out our toil with the humble click of a computer mouse. All day, every day, we clack-clack-clack at our desks, churning out documen...
Good Extremely quiet, Simple, clean design, Good battery life...
Bad Expensive as an office mouse, Lack of features and extra buttons, Inconsistent tracking...
Bottom line An overpriced office mouse for all but the most click-fearing users...
70%
techteamgb.co.uk
Updated:
2017-02-26 02:06:29
Logitech sent me a rather interesting gift bag – so lets take a look. Want one? Amazon: prourls.co/1Tvb Check out our awesome website! techteamgb.co.uk Vessel: vessel.com/techteamgb - Want to get anything nice? Be sure use to use these! Amazon.co.uk : amz...
0%
alphr.com
Updated:
2017-02-26 02:06:29
We got an unexpected parcel at Alphr HQ this morning. Inside it was a mouse, and a selection of surprisingly passive aggressive stickers. Quite possibly the most passive aggressive stickers in existence... pic.twitter.com/gWq2jLKEjo — Katharine Byrne (@...
100%
techaddicts.uk
Updated:
2018-09-03 15:34:12
There is no shortage of good mice on the market at the moment. What we have is a plethora of almost perfectly accurate input devices adding and subtracting features to try to achieve the perfect balance of price, quality and accuracy. One of the most reli...
0%
computershopper.com
Updated:
2017-02-26 02:06:29
The silence is deafening when you use the $29.99 Logitech M330 Silent Plus mouse. And that's by design: You may not even realize how noisy your current mouse has been all this time until you try this one. Then you'll notice what you've been putting up wit...
Good Silent operation, Comfortable, hand-sculpted shape, Sturdy design...
Bad The only documentation for how buttons work is online, Made just for righties...
Bottom line The comfy M330 keeps your mouse operation silent, useful if you need to work in a quiet environment. Its optical tracking will work on most surfaces, too. Read More...
80%
macworld.com
Updated:
2018-09-03 15:34:12
I've had a love/hate relationship with mice over the years, with anything made by Apple reserved for special condemnation. (Worst offender: The infamous “hockey puck” mouse that shipped with the first iMac.) I made a habit of grabbing a new trackball with...
Good Quiet, clickfree experience on a budget, Quiet, clickfree experience on a budget, Pairs with up to three systems via Bluetooth or Unifying Receiver, Eight configurable buttons on Mac or Windows...
Bad Cheapfeeling build quality, Only available in black, Logitech Options software unavailable on Linux, Chrome OS, Android, Logitech Options software unavailable on Linux, Chrome OS, Android, Only available in black, Logitech Options software unavailable on...
Bottom line No mouse could ever pry the Magic Trackpad from my fingers, but Logitech's M720 Triathlon comes close. M220 Silent and M330 Silent Plus, on the other hand, are strictly for those who demand a quieter, click-free experience.To comment on this artic...
40%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G603 LIGHTSPEED™ Wireless Gaming Mouse
(show image)
910-005102 G603 LIGHTSPEED™ Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G603 LIGHTSPEED™ Wireless Gaming Mouse
(show image)
910-005101 G603 LIGHTSPEED™ Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G203 Prodigy mouse Right-hand USB Type-A Optical 6000 DPI Logitech G203 Prodigy mouse Right-hand USB Type-A Optical 6000 DPI
(show image)
910-004843 G203 Prodigy 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Mouse M100 Logitech Mouse M100
(show image)
910-005004 Mouse M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Mouse M100 Logitech Mouse M100
(show image)
910-005003 Mouse M100 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B330 mouse Right-hand RF Wireless Optical 1000 DPI Logitech B330 mouse Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004913-BUN6 B330 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Performance MX mouse Right-hand RF Wireless Laser 1500 DPI Logitech Performance MX mouse Right-hand RF Wireless Laser 1500 DPI
(show image)
910-004808-BUN-6 Performance Mouse MX 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M720 Triathlon Mouse Logitech M720 Triathlon Mouse
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004857 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004878 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech M330 SILENT PLUS:
Disclaimer

Images are illustrative and may vary from actual product.

© 2021 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.