location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

T'choupi Mon p'tit quiz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
T'choupi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T'choupi Mon p'tit quiz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31006 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description T'choupi Mon p'tit quiz:
This short summary of the T'choupi Mon p'tit quiz data-sheet is auto-generated and uses the product title and the first six key specs.

T'choupi Mon p'tit quiz, Boy/Girl, 2 yr(s), Sounding

Long summary description T'choupi Mon p'tit quiz:
This is an auto-generated long summary of T'choupi Mon p'tit quiz based on the first three specs of the first five spec groups.

T'choupi Mon p'tit quiz. Battery type: AA. Product colour: Blue

Features
Product colour *
Blue
Recommended age (min) *
2 yr(s)
Recommended gender *
Boy/Girl
Sounding
Yes
Control type
Buttons
Country of origin
China
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training, Speaking learning, Creative thinking skills training
Battery
Batteries required
Yes
Battery voltage
1.5 V
Number of batteries supported
3
Battery type
AA
Packaging content
Batteries included
No
Packaging data
Package width
250 mm
Package depth
80 mm
Package height
200 mm
Package weight
600 g
Package volume
4000 cm³
Package type
Box
Logistics data
Layers per pallet
7 pc(s)
Products per pallet layer
252 pc(s)
Products per pallet
6 pc(s)
Master (outer) case width
500 mm
Master (outer) case length
220 mm
Master (outer) case height
260 mm
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
3.6 kg
Master (outer) case volume
28600 cm³