location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bob the Builder 19445 bath game/toy/sticker Bath puzzle Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bob the Builder
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19445
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19445
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 17:46:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bob the Builder 19445 bath game/toy/sticker Bath puzzle Multicolour:
This short summary of the Bob the Builder 19445 bath game/toy/sticker Bath puzzle Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bob the Builder 19445, Bath puzzle, Boy, 3 yr(s), Foam, Multicolour

Long summary description Bob the Builder 19445 bath game/toy/sticker Bath puzzle Multicolour:
This is an auto-generated long summary of Bob the Builder 19445 bath game/toy/sticker Bath puzzle Multicolour based on the first three specs of the first five spec groups.

Bob the Builder 19445. Product type: Bath puzzle, Recommended gender: Boy, Recommended age (min): 3 yr(s), Material: Foam, Product colour: Multicolour

Features
Product type *
Bath puzzle
Recommended age group
Preschool
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy
Sounding
No
Product colour
Multicolour
Material
Foam
Country of origin
China
Release date (DD/MM/YYYY)
01.06.2017
QR code
No
Battery
Batteries required
No
Weight & dimensions
Width
600 mm
Height
330 mm
Packaging data
Package width
300 mm
Package depth
60 mm
Packaging data
Package height
270 mm
Package volume
4860 cm³
Packaging content
Package type
Box
Logistics data
Products per intermodal container (20ft)
5100 pc(s)
Products per intermodal container (40ft)
10800 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Master (outer) case width
370 mm
Master (outer) case length
560 mm
Master (outer) case height
310 mm
Products per master (outer) case
12 pc(s)
Master (outer) case volume
64232 cm³
Brand Image Product code Product Stock Price from
Thomas & Friends Bath Puzzle Thomas & Friends Bath Puzzle
(show image)
19450 Bath Puzzle
Bob the Builder 19444 bath game/toy/sticker Bath puzzle Multicolour Bob the Builder 19444 bath game/toy/sticker Bath puzzle Multicolour
(show image)
19444 19444