location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

La Petite École Les Mots

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
La Petite École
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Les Mots
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446314050
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:10:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description La Petite École Les Mots:
This short summary of the La Petite École Les Mots data-sheet is auto-generated and uses the product title and the first six key specs.

La Petite École Les Mots, 4 yr(s), Multicolour

Long summary description La Petite École Les Mots:
This is an auto-generated long summary of La Petite École Les Mots based on the first three specs of the first five spec groups.

La Petite École Les Mots. Recommended age (min): 4 yr(s), Recommended age (max): 6 yr(s), Minimum number of players: 1, Maximum number of players: 4, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
6 yr(s)
Minimum number of players *
1
Maximum number of players *
4
Playing time
10 min
Country of origin
Spain
Learning & training skills
Learning & training skills
Letters learning, Critical thinking training, Logical thinking training, Memory training, Reading learning
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
200 mm
Package depth
53 mm
Package height
277 mm
Package weight
640 g
Package gross weight
628 g
Package net weight
418 g
Package tare weight
210 g
Package volume
2800 cm³
Package type
Box
Logistics data
Customs product code (TARIC)
95030099
Layers per pallet
5 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet
300 pc(s)
Master (outer) case width
213 mm
Master (outer) case length
335 mm
Master (outer) case height
290 mm
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
3.77 kg
Master (outer) case tare weight
205 g
Master (outer) case gross weight
3.97 kg
Master (outer) case volume
20692.95 cm³
Pallet gross height
160 cm
Pallet gross weight
213.7 kg
Master (outer) cases per pallet
50 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Brand Image Product code Product Stock Price from
T'choupi Mon Grand Quiz T'choupi Mon Grand Quiz
(show image)
31011 Mon Grand Quiz T'Choupi 0.00
(excl. VAT)
0 (incl. VAT)
Goula - Rods 10 X 10 (Box) Goula - Rods 10 X 10 (Box)
(show image)
51106 Goula - Rods 10 X 10 (Box)
Goula Tower of Fruits Goula Tower of Fruits
(show image)
55199 Tower of Fruits
Goula Lacing Game Geometric Shapes Goula Lacing Game Geometric Shapes
(show image)
55016 Lacing Game Geometric Shapes
Goula - Farm Geometrics Forms Goula - Farm Geometrics Forms
(show image)
55220 Goula - Farm Geometrics Forms
Goula Counting 1-10 Goula Counting 1-10
(show image)
55131 Counting 1-10
La Petite École Mon Grand Coffret Petite Section La Petite École Mon Grand Coffret Petite Section
(show image)
31411 Mon Grand Coffret Petite Section 0.00
(excl. VAT)
0 (incl. VAT)
Nathan La Ferme À Toucher Nathan La Ferme À Toucher
(show image)
31444 La Ferme À Toucher 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mon loto à toucher Nathan Mon loto à toucher
(show image)
31449 Mon loto à toucher 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends À Compter J'apprends À Compter
(show image)
31073 J'Apprends À Compter 0.00
(excl. VAT)
0 (incl. VAT)