location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3252
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3252-8306
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064018306
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Celeron® N3150 1.6 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Ubuntu Linux
Warranty: 3 Years NBD
Long product name DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black :
The long product name of DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3150 (2M Cache, up to 2.08 GHz), 4GB DDR3 1600 MHz, 500GB HDD, DVD±RW, Intel HD Graphics, Gigabit Ethernet, WLAN, Ubuntu
More>>>
DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black:
The official description of DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features & Design
With Windows 10 Pro
– get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Compact and feature packed
Packed with power:
Work throughout your day quickly and conveniently with the latest Intel® processors and up to 8GB2 of high-speed RAM options, delivering power and reliable performance.

Stay connected:
Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection.

A boost in multitasking:
Run multiple apps faster and enjoy sharp, high-quality visuals on everything from Excel spreadsheets to video editing with up to 2GB2 of optional discrete graphics.

Plenty of room:
Save and access presentations, documents and media without worry of space limitations with up to a 2TB2 HDD.

Designed for greatness
Built for desk space:
The compact form factor design ensures that you save space without sacrificing features or performance.

Uninterrupted performance:
The new ventilation system and ultra-fine filter were created to improve airflow, reduce dust, and help keep your system cool.

Easy expansion:
Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

More to see:
Support multiple displays for higher productivity with VGA and HDMI ports as well as the option to add a DVI port.

Short summary description DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black:
This short summary of the DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3252, 1.6 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, Ubuntu Linux

Long summary description DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black:
This is an auto-generated long summary of DELL Vostro 3252 Intel® Celeron® N3150 4 GB DDR3-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC Black based on the first three specs of the first five spec groups.

DELL Vostro 3252. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Ubuntu Linux. Power supply: 180 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3150
Processor cores
4
Processor threads
4
Processor boost frequency
2.08 GHz
Processor frequency *
1.6 GHz
Processor socket
BGA 1170
Processor cache
2 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4, 4x1
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
1x SO-DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
640 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Total number of SATA connectors
2
Number of SATA III connectors
2
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Small Desktop
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
1
Number of 5.25" bays
1
Product colour *
Black
Performance
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
HDD
Product type *
PC
Software
Operating system installed *
Ubuntu Linux
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
25 x 27 mm
Processor code
SR29F
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
87258
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
-15.2 - 5000 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
92.6 mm
Depth *
293 mm
Height *
290 mm
Weight *
3.17 kg
Packaging content
Display included *
No
Manual
Yes
Other features
Optical drives quantity
1