DELL logo

DELL E2016H LED display 50.8 cm (20") 1600 x 900 pixels WXGA+ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
353975
Info modified on:
14 Jun 2024, 01:21:28
Short summary description DELL E2016H LED display 50.8 cm (20") 1600 x 900 pixels WXGA+ Black:

DELL E2016H, 50.8 cm (20"), 1600 x 900 pixels, WXGA+, LED, 5 ms, Black

Long summary description DELL E2016H LED display 50.8 cm (20") 1600 x 900 pixels WXGA+ Black:

DELL E2016H. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: WXGA+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.