location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-885L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069419089 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Grey, Red
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 3167 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Quality of Service (QoS) support
Warranty: 1 year
Long product name D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red :
The long product name of D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x 10/100/1000 Gigabit LAN, 10/100/1000 Gigabit WAN, 802.11ac, 2.4/5GHz, 3167 Mbps
More>>>
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red:
The official description of D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HD Streaming & Gaming on Multiple Devices

The DIR-885L/R delivers premium performance for large homes and for users who demand faster Wi-Fi speeds for HD streaming and gaming on multiple devices. This router is packed with the latest technology and an awesome design that will make your friends jealous.

Dual Band with a Kick

How about a dual-band wireless router with 4x4 data streams for faster Wi-Fi speeds? Independent data streams are delivered to each device on the network for speeds of up to 3,167Mbps (1,000 Mbps in 2.4GHz + 2,167 Mbps in 5GHz). Best performance for streaming your favorite movie or playing games with your friends.

Want Extreme Coverage?

Four high-performance external antennas and high-power amplifiers will guarantee you stronger Wi-Fi coverage throughout your home. More devices that will connect faster to your network and with no more dead zones.

Multi-User MIMO (MU-MIMO)

The DIR-885L/R is designed to support MU-MIMO technology that allows multiple devices to get high-bandwidth Wi-Fi signal at the same time, distributing data more efficiently, giving you the fastest Wi-Fi speeds in your home. You can stream HD media faster, transfer large files really fast and play lag-free gaming.

More Processing Power

Want a powerful high-performance processor that can handle multiple tasks at incredible speeds? A 1.4GHz dual-core processor boosts multitasking computing power and improves throughput speeds for all of your applications.

Smart Connect

Not all Wi-Fi bands are the same, but you don’t need to worry about that. With Smart Connect Technology, the ULTRA Wi-Fi Router chooses from the two Wi-Fi bands and automatically connects each device on your network to the best, clearest band available for the best connection every time.

Smart Beamforming

Improves coverage by directing bandwidth to your devices as you move around your home. You can stream HD video, surf the web, skype your friends and play online games from wherever you are so you’ll always get the best experience.

Really Fast Wired Performance

Connect up to 4 wired devices and enjoy the best online experience for HD Streaming and Gaming

Short summary description D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red:
This short summary of the D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AC3150, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Grey, Red, Tabletop router

Long summary description D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red:
This is an auto-generated long summary of D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red based on the first three specs of the first five spec groups.

D-Link AC3150. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3167 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product type: Tabletop router, Product colour: Grey, Red, LED indicators: Power, USB, WAN, WLAN. Cables included: LAN (RJ-45)

Really fast wired performance
Really fast wired performance

Connect up to 4 wired devices and enjoy the best online experience for
HD Streaming and Gaming

Smart Beam Forming
Smart Beam Forming

Improves coverage by directing bandwidth to your devices as you move around your home. You can stream HD video, surf the web, skype your friends and play online games from wherever you are so you’ll always get the best experience.

Smart Connect
Smart Connect

Not all Wi-Fi bands are the same, but you don’t need to worry about that.
With Smart Connect Technology, the DIR-885L Ultra Wi-Fi Router connects each device on your network to the best, clearest band available automatically.

Extreme Processing Power
Extreme Processing Power

Want your router to handle multiple tasks at incredible speeds? A 1.4 GHz dual-core processor boosts multitasking computing power and improves throughput speeds for all of your applications.

Multi-User MIMO (MU-MIMO)
Multi-User MIMO (MU-MIMO)

MU-MIMO technology allows multiple devices to get high‑bandwidth Wi-Fi signal at the same time. Data can be distributed more efficiently, giving you the fastest Wi-Fi speeds possible. You can stream HD media faster, transfer large files really fast and enjoy lag-free gaming.

Want Greater Coverage?
Want Greater Coverage?

Four high-performance external antennas will guarantee you stronger Wi-Fi coverage throughout your home. More devices that will connect faster to your network and with fewer dead zones.

Dual-band with a Kick
Dual-band with a Kick

Dual-band wireless router with 4x4 data streams for faster Wi-Fi AC speeds.
Independent data streams are delivered to each device on the network for speeds of up to 3167Mbps 1000 Mbps in 2.4GHz + 2167 Mbps in 5GHz).
Best performance for streaming your favourite movies or playing games with friends.

HD Streaming & Gaming on Multiple Devices
HD Streaming & Gaming on Multiple Devices

The DIR-885L delivers premium performance for homes and users who demand faster Wi-Fi speeds. This router is packed with the latest technology - ideal for HD streaming and gaming on multiple devices.

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
3167 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
1000 Mbit/s
WLAN data transfer rate (second band)
2167 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
PPTP/L2TP/IPsec
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Memory card slot(s)
No
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Firewall
Yes
Guest access
Yes
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
Product colour
Grey, Red
LED indicators
Power, USB, WAN, WLAN
On/off switch
Yes
Product type *
Tabletop router
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
4
Features
Built-in processor
Yes
Processor frequency
1400 MHz
Processor cores
2
Certification
FCC, Wi-Fi, DLNA2, IPv6 Ready
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
3 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.7 Lion
Mac compatibility
Yes
Weight & dimensions
Width
191.1 mm
Depth
289.3 mm
Height
74.5 mm
Weight
698 g
Packaging data
Package width
262 mm
Package depth
370 mm
Package height
105 mm
Package weight
1.76 kg
Logistics data
Shipping (inner) case height
29.6 cm
Shipping (inner) case width
38.3 cm
Shipping (inner) case length
54.6 cm
Shipping (inner) case net weight
5.05 kg
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
369.9 kg
Master (outer) cases per pallet (air)
36 pc(s)
Products per pallet (air)
180 pc(s)
Pallet gross length
120 cm
Pallet gross width
110 cm
Pallet height (air)
191.1 cm
Pallet gross weight (sea)
369.9 kg
Master (outer) cases per pallet (sea)
36 pc(s)
Products per pallet (sea)
180 pc(s)
Pallet height (sea)
191.1 cm
Shipping (inner) case gross weight
9.76 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:01:17
Uk has collected 23 expert reviews for D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
uk.hardware.info
Updated:
2020-06-10 03:25:52
One of the most common annoyances of modern man is a poorly functioning WiFi connection. Especially now that more and more devices are becoming connected and it only gets busier in the ether, it can do no harm to take a good look at your current equipment...
0%
wegotserved.com
Updated:
2017-05-01 05:01:17
While groovy whole home Wi-Fi systems are grabbing the headlines in the networking world, traditional routers continue to dominate shelf space in your local, big-box electronics store. Back in November, I reviewed the D-Link AC5300 Ultra Wi-Fi Router ( DI...
0%
pcmag.com
Updated:
2017-05-01 05:01:17
D-Link's family of Ultra Wi-Fi routers, including the DIR-895L/R and the DIR-890L/R, are known for their speedy performance and unusual design, and the $279.99 AC3150 Ultra Wi-Fi Router (DIR-885L/R) follows suit. This bright-red, angular, dual-band router...
Good Sleek design, Multi-User Multiple Input, Multiple Output (MU-MIMO) capable, Strong throughput performance in testing, Supports open-source firmware...
Bad Pricey, Middling file-transfer speeds...
Bottom line D-Link's good-looking AC3150 Ultra Wi-Fi Router (DIR-885L/R) offers fast throughput performance, MU-MIMO data streaming, and support for open-source firmware, making it our top pick for midrange routers...
80%
pcmag.com
Updated:
2020-06-10 03:25:52
D-Link's family of Ultra Wi-Fi routers, including the DIR-895L/R and the DIR-890L/R, are known for their speedy performance and unusual design, and the $279.99 AC3150 Ultra Wi-Fi Router (DIR-885L/R) follows suit. This bright-red, angular, dual-band router...
0%
Brand Image Product code Product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DSL-3682/E DSL-3682 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DSL-3682 DSL-3682 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black
(show image)
DWR-953 DWR-953 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange
(show image)
DIR-879 AC1900 EXO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DKT-408 wireless router Fast Ethernet D-Link DKT-408 wireless router Fast Ethernet
(show image)
DKT-408 DKT-408 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-636L/B wireless router Gigabit Ethernet Black D-Link DIR-636L/B wireless router Gigabit Ethernet Black
(show image)
DIR-636L/B DIR-636L/B 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-636L wireless router Gigabit Ethernet Black D-Link DIR-636L wireless router Gigabit Ethernet Black
(show image)
DIR-636L DIR-636L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DIR-835 DIR-835 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)