location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWR-953
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-953 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069424830 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 1200 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN SIM card slot
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
Short summary description D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:
This short summary of the D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-953, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:
This is an auto-generated long summary of D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black based on the first three specs of the first five spec groups.

D-Link DWR-953. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 1200 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3i,.... Mobile network generation: 4G, 4G standard: LTE. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, Firewall security: SPI, NAT

WAN connection
Ethernet WAN *
Yes
SIM card slot *
Yes
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
1200 Mbit/s
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3i, IEEE 802.3u
VPN Passthrough
Yes
VPN support
L2TP/PPTP/IPSec
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
4G standard
LTE
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA2
Firewall
Yes
Firewall security
SPI, NAT
Stateful Packet Inspection (SPI)
Yes
URL filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Design
Product colour
Black
LED indicators
Activity, LAN, Power, WAN
On/off switch
Yes
Product type *
Tabletop router
Antenna
Antenna design *
External
Antennas quantity
2
Detachable antenna(s)
Yes
Features
Certification
CE
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
170 mm
Depth
180 mm
Height
80 mm
Weight
400 g
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:28:24
Uk has collected 3 expert reviews for D-Link DWR-953 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
nasilemaktech.com
Updated:
2019-12-01 16:28:23
It's not a conventional device that we will go and pick it off the shelves but it is an interesting device for what it can do.Thanks a lot to D-Link Malaysia for sending us a unit of the D-Link DWR-953 together with a SIM card. Sorry that we drained all...
Bottom line Honestly speaking though, the D-Link DWR-953 is indeed a unique product. It can function as a failover for your main modem router or as to share load.I do realize that such a product – though its use case is obscure – is demanded in places with no optical...
0%
Brand Image Product code Product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
DIR-885L AC3150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)