location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Pup Squirters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pup Squirters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033504
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988657928 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2022 18:06:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description PAW Patrol Pup Squirters:
This short summary of the PAW Patrol Pup Squirters data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Pup Squirters, Bath animal, Boy/Girl, 3 yr(s), Multicolour

Long summary description PAW Patrol Pup Squirters:
This is an auto-generated long summary of PAW Patrol Pup Squirters based on the first three specs of the first five spec groups.

PAW Patrol Pup Squirters. Product type: Bath animal, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Product type *
Bath animal
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Product colour
Multicolour
Learning & training skills
Learning & training skills
Motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
66 mm
Depth
66 mm
Height
66 mm
Weight
30 g
Packaging data
Package weight
60 g
Packaging content
Batteries included
No
Logistics data
Products per intermodal container (20ft)
54542 pc(s)
Products per intermodal container (40ft)
10908 pc(s)
Master (outer) case width
410 mm
Master (outer) case length
220 mm
Master (outer) case height
115 mm
Products per master (outer) case
18 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988644126
Brand Image Product code Product Stock Price from
PAW Patrol Pup Squirters 6 pk PAW Patrol Pup Squirters 6 pk
(show image)
6035958 Pup Squirters 6 pk