location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Pups in Training

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pups in Training
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028632 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988237731 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name PAW Patrol Pups in Training :
The long product name of PAW Patrol Pups in Training. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pups in Training, 3+
More>>>
Short summary description PAW Patrol Pups in Training:
This short summary of the PAW Patrol Pups in Training data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Pups in Training, 3 yr(s), Multicolour

Long summary description PAW Patrol Pups in Training:
This is an auto-generated long summary of PAW Patrol Pups in Training based on the first three specs of the first five spec groups.

PAW Patrol Pups in Training. Recommended age (min): 3 yr(s), Product colour: Multicolour. Weight: 500 g

Features
Product colour *
Multicolour
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Country of origin
China
Learning & training skills
Learning & training skills
Gross motor skills training
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
266.7 mm
Depth
63.5 mm
Height
266.7 mm
Weight
500 g
Packaging data
Batteries included
No
Package weight
623 g
Package type
Box
Logistics data
Products per intermodal container (20ft)
5190 pc(s)
Products per intermodal container (40ft)
10380 pc(s)
Products per pallet layer
32 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
192 pc(s)
Master (outer) case width
286 mm
Master (outer) case length
280 mm
Master (outer) case height
296 mm
Master (outer) case gross weight
1.72 kg
Master (outer) case net weight
2.23 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988237748
Master (outer) case volume
20000 cm³
Harmonized System (HS) code
95.04.90.80.00
Brand Image Product code Product Stock Price from
Silly Sausage Frans motor skills toy Silly Sausage Frans motor skills toy
(show image)
6040389 Silly Sausage Frans
Games Silly Sausage Games Silly Sausage
(show image)
6040578 Silly Sausage