location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Lion Guard Giant Floor Puzzle 50 pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
The Lion Guard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lion Guard Giant Floor Puzzle 50 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19334
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126193341
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Disney Lion Guard Giant Floor Puzzle 50 pieces :
The long product name of Disney Lion Guard Giant Floor Puzzle 50 pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Lion Guard Giant Floor Puzzle 50 pieces, 100 x 70 cm, 5+
More>>>
Disney Lion Guard Giant Floor Puzzle 50 pieces:
The official description of Disney Lion Guard Giant Floor Puzzle 50 pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jumbo’s Disney Lion Guard giant floor puzzle is a puzzle of 100x70 cm. It’s a great puzzle for children to build on the floor because of its giant size. Because the characters in the puzzle are almost as big as your child, they will spring to life. The puzzle consists of 50 giant puzzle pieces made of strong cardboard, making it easy to put the pieces together. This puzzle is suitable for children aged 4 and older.

Short summary description Disney Lion Guard Giant Floor Puzzle 50 pieces:
This short summary of the Disney Lion Guard Giant Floor Puzzle 50 pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Lion Guard Giant Floor Puzzle 50 pieces, 50 pc(s), Cartoons, 5 yr(s)

Long summary description Disney Lion Guard Giant Floor Puzzle 50 pieces:
This is an auto-generated long summary of Disney Lion Guard Giant Floor Puzzle 50 pieces based on the first three specs of the first five spec groups.

Disney Lion Guard Giant Floor Puzzle 50 pieces. Number of puzzle pieces: 50 pc(s). Genre: Cartoons, Theme: Disney Lion Guard, Recommended age (min): 5 yr(s). Width: 1000 mm, Height: 700 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Disney Lion Guard
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
5 yr(s)
Recyclable
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/02/2016
Weight & dimensions
Width
1000 mm
Height
700 mm
Packaging data
Package type
Box
Package width
280 mm
Package depth
90 mm
Package height
280 mm
Package weight
1.28 kg
Package volume
7056 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
50 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
298.1 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Products per master (outer) case
6 pc(s)
Master (outer) case width
550 mm
Master (outer) case length
300 mm
Master (outer) case height
290 mm
Master (outer) case gross weight
8.28 kg
Master (outer) case tare weight
24 g
Master (outer) case volume
47850 cm³