location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Jake and the Never Land Pirates
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jake and the Never Land Pirates 4in1 Puzzle Lidl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81489
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814895
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 12 pc(s)
Long product name Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl :
The long product name of Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl, 3+
More>>>
Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl:
The official description of Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4-in-1 puzzle suitcase contains no less than 4 different puzzles! The number of puzzle pieces increases from 16 to 35, enabling your child to build increasingly difficult puzzles step by step. The format of the puzzle pieces has been adapted to the number of pieces in each puzzle. This means that the puzzle with the least number of pieces also boasts the biggest puzzle pieces. The Disney Jake and the Never Land Pirates 4in1 puzzle is suitable for children aged 3 and older.

Short summary description Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl:
This short summary of the Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl, 12 pc(s), Cartoons, 3 yr(s)

Long summary description Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl:
This is an auto-generated long summary of Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl based on the first three specs of the first five spec groups.

Disney Jake and the Never Land Pirates 4in1 Puzzle Lidl. Number of puzzle pieces: 12 pc(s). Genre: Cartoons, Theme: Disney Jake&Neverland Pirates, Recommended age (min): 3 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Disney Jake&Neverland Pirates
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Recyclable
Yes
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
China
Release date (DD/MM/YYYY)
19.09.2016
Packaging data
Package type
Box
Package width
245 mm
Package depth
75 mm
Package height
170 mm
Package weight
397 g
Package volume
3123.75 cm³
Packaging content
Number of puzzles *
4
Number of puzzle pieces *
12 pc(s)
Number of puzzle 2 pieces
24 pc(s)
Number of puzzle 3 pieces
35 pc(s)
Number of puzzle 4 pieces
35 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
7056 pc(s)
Products per intermodal container (40ft)
14904 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
128.7 kg
Master (outer) cases per pallet
24 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
288 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
360 mm
Master (outer) case height
490 mm
Master (outer) case gross weight
5.36 kg
Master (outer) case tare weight
36 g
Master (outer) case volume
45864 cm³