location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Nano Keyed Dual Head Cable Locks

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nano Keyed Dual Head Cable Locks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AJ41AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781049463 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 08:53:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Nano Keyed Dual Head Cable Locks
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key 1.83 m
  • - Best uses: Monitor, Laptop
  • - Galvanized steel
  • - Black, Metallic
Long product name HP Nano Keyed Dual Head Cable Locks :
The long product name of HP Nano Keyed Dual Head Cable Locks. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Nano Keyed Dual Head Cable Locks
More>>>
HP Nano Keyed Dual Head Cable Locks:
The official description of HP Nano Keyed Dual Head Cable Locks as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure your notebook or tablet and a dock, display or other hardware with the thin profile HP Nano Keyed Dual Head Cable Lock, which locks both devices to the lock and then a third fixed surface.

Short summary description HP Nano Keyed Dual Head Cable Locks:
This short summary of the HP Nano Keyed Dual Head Cable Locks data-sheet is auto-generated and uses the product title and the first six key specs.

HP Nano Keyed Dual Head Cable Locks, 1.83 m, Key, Galvanized steel, Black, Metallic

Long summary description HP Nano Keyed Dual Head Cable Locks:
This is an auto-generated long summary of HP Nano Keyed Dual Head Cable Locks based on the first three specs of the first five spec groups.

HP Nano Keyed Dual Head Cable Locks. Product colour: Black, Metallic, Best uses: Monitor, Laptop, Lock type: Key. Cable length: 1.83 m

Pair and lock

Loop one end of the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object and attach one lock to a notebook or tablet and the other to a dock, display or other device. Insert the key into the lock and turn clockwise 90 degrees.

Loop one end of the steel cable around a secure object and attach one lock to your notebook or tablet and the other to a dock, display or other device; then insert the key into the lock and turn.

Room to move

Use the 360-degree swivel to position the head as needed.

Use the 360-degree swivel to position the head as needed.

Rest easy

Get the reassurance of a one-year limited warranty.

Features
Product colour *
Black, Metallic
Best uses *
Monitor, Laptop
Lock type *
Key
Material
Galvanized steel
Coating
Vinyl
Features
Locking
Yes
HP segment
Business
Weight & dimensions
Cable length *
1.83 m
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)