location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007170 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CE620 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDBaseT™ 2.0 connectivity technology
  • - • Extends video, audio, USB and RS-232 signals via a single Ethernet cable
  • - • EDID Buffer for smooth power-up and the highest quality display
  • - • Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - Long distance superior video quality
  • - • HDBaseT™ Standard mode up to 1920 x 1200 @ 100 m
  • - • HDBaseT™ Long Reach mode up to 1920 x 1080 @ 150 m
  • - Long Reach mode switch — switches between HDBaseT™ Standard and Long Reach modes in a snap
  • - 3 USB 2.0 ports for keyboard/mouse and peripherals
  • - Supports 2-channel PCM digital audio — ensuring highquality audio transmissions
  • - Supports PC Wakeup function via pushbutton or hotkey
  • - Built-in 8KV/15KV ESD pr otection (Contact voltage 8KV; Air voltage 15KV)
  • - Note: The CE620 does not support HDCP.
Long product name ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 :
The long product name of ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI HDBaseT™ 2.0 KVM Extender (Long Reach mode up to 1920 x 1080@150 m)
More>>>
ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0:
The official description of ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CE620 USB DVI HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to provide the most reliable transmission of video, audio, USB and RS-232 signals available on the market. Featured with a Long Reach mode, the CE620 delivers high-quality DVI video, PCM 2-channel digital audio, USB 2.0, and RS-232 signals up to 150 meters using a single Cat6/6a/ATEN 2L-2910 Cat 6 cable. With a simple cable installation supporting various signals, the CE620 is ideal for applications where convenient remote access is required – in places such as transportation control centers, medical facilities, industrial warehouses and extended workstations.

Short summary description ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0:
This short summary of the ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0, Transmitter & receiver, Wired, 100 m, Cat5e, Cat6, Cat6a, Black, Metal

Long summary description ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0:
This is an auto-generated long summary of ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 based on the first three specs of the first five spec groups.

ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 100 m. Transmitter local video port type: DVI-D. Receiver local video port type: DVI-D. Power consumption (transmitter) (max): 3 W, Power consumption (receiver) (max): 5.6 W. Transmitter width: 18.2 cm, Transmitter depth: 12.3 cm, Transmitter height: 2.87 cm

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
100 m
Cable types supported
Cat5e, Cat6, Cat6a
Product colour
Black
Material
Metal
Transmitter
Transmitter local video port
Yes
Transmitter local video port type
DVI-D
Receiver
Receiver local video port type
DVI-D
Power
Power consumption (transmitter) (max)
3 W
Power consumption (receiver) (max)
5.6 W
Weight & dimensions
Transmitter width
18.2 cm
Transmitter depth
12.3 cm
Transmitter height
2.87 cm
Transmitter weight
630 g
Receiver width
18.2 cm
Receiver depth
12.3 cm
Receiver height
2.87 cm
Receiver weight
640 g
Packaging content
AC adapter included
Yes
Cables included
DVI
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Firmware upgradeable
Yes
Brand Image Product code Product Stock Price from
ATEN CE611 KVM extender Transmitter & receiver ATEN CE611 KVM extender Transmitter & receiver
(show image)
CE611 CE611 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE920R KVM extender Receiver ATEN CE920R KVM extender Receiver
(show image)
CE920R CE920R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE920L KVM extender Transmitter ATEN CE920L KVM extender Transmitter
(show image)
CE920L CE920L 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE920 KVM extender Transmitter & receiver ATEN CE920 KVM extender Transmitter & receiver
(show image)
CE920 CE920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820R KVM extender Receiver ATEN CE820R KVM extender Receiver
(show image)
CE820R CE820R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820L KVM extender Transmitter ATEN CE820L KVM extender Transmitter
(show image)
CE820L CE820L 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820 KVM extender Transmitter & receiver ATEN CE820 KVM extender Transmitter & receiver
(show image)
CE820 CE820 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE610A KVM extender Transmitter & receiver ATEN CE610A KVM extender Transmitter & receiver
(show image)
CE610A CE610A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)