location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U026-15M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199768 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adds 15M (49.21-ft.) to existing USB device cable
  • - Supports data transfer rates up to 480 Mbps
  • - Built-in booster for peak USB 2.0 signal quality
  • - Provides up to 250mA of power to connected device
  • - Backward compatible with previous USB generations
Warranty: 3-year limited
Long product name Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.) :
The long product name of Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.)
More>>>
Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.):
The official description of Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U026-15M USB 2.0 Hi-Speed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 15 meters (49 feet) with no danger of signal loss or performance decrease. Connect the male plug to a USB port on your computer or hub and the female end to a USB device cable. A built-in bus-powered signal booster ensures peak USB 2.0 signal quality. Backward compatible with previous USB generations, this cable supports data transfer rates up to 480 Mbps.

The U026-15M works with all computers, devices and cables with USB-A connectors, and provides up to 250mA of power to a connected device (an external power supply or powered USB 2.0 hub is required for power applications stronger than 250mA). Premium foil and braid shielding delivers top-of-the-line signal quality and protection from EMI/RFI interference. Nickel-plated USB connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time.

Short summary description Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.):
This short summary of the Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.), 15 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.):
This is an auto-generated long summary of Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.) based on the first three specs of the first five spec groups.

Tripp Lite U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.). Cable length: 15 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
15 m
Packaging data
Package width
238.8 mm
Package depth
12.7 mm
Packaging data
Package height
299.7 mm
Package weight
650 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199765
Master (outer) case width
497.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
497.8 mm
Master (outer) case gross weight
3.29 kg
Harmonized System (HS) code
84733080
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) Tripp Lite U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m)
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m) Tripp Lite U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m)
(show image)
U038AB-003-S-LB U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m) Tripp Lite U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m)
(show image)
U038AB-006-S-LB U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) Tripp Lite U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m)
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) Tripp Lite U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m)
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) Tripp Lite U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m)
(show image)
U325X-006 U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m) Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)
(show image)
U328-025-1 U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) Tripp Lite U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.)
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) Tripp Lite U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.)
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)