location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-101-PNPINT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332271563 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers
  • - Includes 4 international plug adapters for connecting to almost any electrical outlet
  • - Widely compatible transmitter/receiver kit works with all major operating systems
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) :
The long product name of Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m), TAA
More>>>
Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m):
The official description of Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects Your Computer or Laptop to a USB Device up to 164 ft. (50 m) Away
This plug-and-play extender kit is ideal for connecting your home or office computer’s USB-A port to a printer, webcam, external hard drive or other USB peripheral located up to 164 feet (50 meters) away. The B203-101-PNPINT includes a local transmitter and a remote receiver. It sends USB signals over user-supplied Cat5e/6 cabling (such as N202-Series Cat6 Ethernet cables).

With Great Distance Comes Great Flexibility
By extending the USB connection beyond the standard 16-foot (4.9 meters) distance limitation to 164 feet (50 meters), the B203-101-PNPINT provides workstation flexibility to place your computer and its connected USB peripheral where they are best suited, even in separate rooms. This extender kit supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.

Built-In USB Cable Offers a Fast, Easy Plug-and-Play Connection
Just connect the transmitter’s USB cable to your computer’s USB-A port, connect a USB peripheral to the receiver’s USB-A port, and connect the two units with Cat5e/6 cable (sold separately). No drivers or other software is needed. The included external power supply connects to the receiver. It comes with four international plug adapters (North America, United Kingdom, Europe, Australia), so you can connect to a wall outlet, UPS, PDU or surge protector almost anywhere.

TAA-Compliant for GSA Schedule Purchases
The B203-101-PNPINT is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m):
This short summary of the Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m), AV transmitter & receiver, 50 m, Wired

Long summary description Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m):
This is an auto-generated long summary of Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) based on the first three specs of the first five spec groups.

Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m). Type: AV transmitter & receiver, Maximum transfer distance: 50 m, Material: Plastic. Connectivity technology: Wired. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Width: 55 mm, Depth: 34.5 mm, Height: 24 mm. Quantity per pack: 1 pc(s), Package width: 157.5 mm, Package depth: 215.9 mm

Features
Type *
AV transmitter & receiver
Maximum transfer distance
50 m
Material
Plastic
Certification
CCC; CE; DOE; FCC; GS; LPS; TUV; UL; cUL, NOM (Mexico), RoHS; CE (Europe); REACH; FCC (USA)
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
USB ports quantity
1
USB version
2.0
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
2 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
55 mm
Depth
34.5 mm
Height
24 mm
Weight
80 g
Packaging data
Quantity per pack
1 pc(s)
Package width
157.5 mm
Package depth
215.9 mm
Package height
55.9 mm
Package weight
360 g
Package type
Box
Packaging content
Manual
Yes
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
175.3 mm
Master (outer) case length
569 mm
Master (outer) case height
231.1 mm
Master (outer) case gross weight
3.63 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B203-104-PNP AV extender AV transmitter & receiver Tripp Lite B203-104-PNP AV extender AV transmitter & receiver
(show image)
B203-104-PNP B203-104-PNP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B203-101-PNP AV extender AV transmitter & receiver Tripp Lite B203-101-PNP AV extender AV transmitter & receiver
(show image)
B203-101-PNP B203-101-PNP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)