location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-01GTX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197412 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:31:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer rates up to 1 Gbps
  • - Auto-sensing RJ45 port with Auto MDI/MDI-X support
  • - Transmits up to 328.08-ft. (100 m) with RJ45 cabling
  • - Low EMI and power dissipation
  • - Supports up to 1.25 Gbps bi-direction communication
Warranty: 3-year limited
Long product name Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m) :
The long product name of Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m)
More>>>
Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m):
The official description of Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N286-01GTX Cisco GLC-T Compatible 1000Base-TX Copper RJ45 SFP Mini Transceiver with an RJ45 Ethernet connector functions just like the Cisco® GLC-T transceiver module and is designed to operate with Cisco networking equipment. It also meets or exceeds the GLC-T's original specifications and complies with MSA standards.

This 1000Base-TX copper transceiver is fully hot-pluggable, so you can install it without shutting down the network or rebooting your device. It supports data transfer rates up to 1 Gbps with auto-negotiation up to 328.08-ft. (100 m) and automatic MDI/MDI-X crossover support. Its metallic housing allows low EMI and power dissipation. It supports up to 1.25 Gbps bi-directional communication.

Short summary description Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m):
This short summary of the Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m), Copper, 1000 Mbit/s, SFP+, 100 m, Metallic, China

Long summary description Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m):
This is an auto-generated long summary of Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m) based on the first three specs of the first five spec groups.

Tripp Lite N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m). SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP+. Product colour: Metallic, Country of origin: China, Brand compatibility: Cisco. Width: 132 mm, Depth: 569 mm, Height: 84 mm. Number of products included: 1 pc(s), Package width: 116.8 mm, Package depth: 55.9 mm. Master (outer) case width: 274.3 mm, Master (outer) case length: 165.1 mm, Master (outer) case height: 61 mm

Performance
SFP transceiver type *
Copper
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP+
Single-mode fiber (SMF) supported
No
Multi-mode fiber (MMF) supported
No
Maximum transfer distance
100 m
Features
Product colour
Metallic
Hot-Plug support
Yes
Country of origin
China
Brand compatibility
Cisco
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
132 mm
Depth
569 mm
Weight & dimensions
Height
84 mm
Weight
20 g
Packaging data
Number of products included
1 pc(s)
Package width
116.8 mm
Package depth
55.9 mm
Package height
27.9 mm
Package weight
50 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332197419
Compliance certificates
RoHS
Logistics data
Master (outer) case width
274.3 mm
Master (outer) case length
165.1 mm
Harmonized System (HS) code
85369010
Master (outer) case height
61 mm
Master (outer) case gross weight
550 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m)
(show image)
N286-01GLC-TE N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-100G-SR4-S Cisco-Compatible QSFP-100G-SR4-S QSFP28 Transceiver - 100GBase-SR4, Multimode MTP/MPO, 850 nm, 100 m Tripp Lite N286-100G-SR4-S Cisco-Compatible QSFP-100G-SR4-S QSFP28 Transceiver - 100GBase-SR4, Multimode MTP/MPO, 850 nm, 100 m
(show image)
N286-100G-SR4-S N286-100G-SR4-S Cisco-Compatible QSFP-100G-SR4-S QSFP28 Transceiver - 100GBase-SR4, Multimode MTP/MPO, 850 nm, 100 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LRM Cisco-Compatible SFP-10G-LRM SFP+ Transceiver - 10GBase-LRM, DDM, Multimode LC, 1310 nm, 220 m (721 ft.) Tripp Lite N286-10G-LRM Cisco-Compatible SFP-10G-LRM SFP+ Transceiver - 10GBase-LRM, DDM, Multimode LC, 1310 nm, 220 m (721 ft.)
(show image)
N286-10G-LRM N286-10G-LRM Cisco-Compatible SFP-10G-LRM SFP+ Transceiver - 10GBase-LRM, DDM, Multimode LC, 1310 nm, 220 m (721 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LR-S Cisco-Compatible SFP-10G-LR-S SFP+ Transceiver - 10GBase-LR, DDM, Singlemode LC, 1310 nm, 10 km (6.1 mi.) Tripp Lite N286-10G-LR-S Cisco-Compatible SFP-10G-LR-S SFP+ Transceiver - 10GBase-LR, DDM, Singlemode LC, 1310 nm, 10 km (6.1 mi.)
(show image)
N286-10G-LR-S N286-10G-LR-S Cisco-Compatible SFP-10G-LR-S SFP+ Transceiver - 10GBase-LR, DDM, Singlemode LC, 1310 nm, 10 km (6.1 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-25G-SR-S Cisco-Compatible SFP-25G-SR-S SFP28 Transceiver - 25GBase-SR, Multimode LC, 850 nm, 328.08 ft. (100 m) Tripp Lite N286-25G-SR-S Cisco-Compatible SFP-25G-SR-S SFP28 Transceiver - 25GBase-SR, Multimode LC, 850 nm, 328.08 ft. (100 m)
(show image)
N286-25G-SR-S N286-25G-SR-S Cisco-Compatible SFP-25G-SR-S SFP28 Transceiver - 25GBase-SR, Multimode LC, 850 nm, 328.08 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-SR-S Cisco-Compatible SFP-10G-SR-S SFP+ Transceiver - 10GBase-SR, DDM, Multimode LC, 850 nm, 300M (984.25 ft.) Tripp Lite N286-10G-SR-S Cisco-Compatible SFP-10G-SR-S SFP+ Transceiver - 10GBase-SR, DDM, Multimode LC, 850 nm, 300M (984.25 ft.)
(show image)
N286-10G-SR-S N286-10G-SR-S Cisco-Compatible SFP-10G-SR-S SFP+ Transceiver - 10GBase-SR, DDM, Multimode LC, 850 nm, 300M (984.25 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLCLHSMD Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km Tripp Lite N286-01GLCLHSMD Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km
(show image)
N286-01GLCLHSMD N286-01GLCLHSMD Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10GLR-SLC Cisco-Compatible SFP-10G-LR SFP+ Transceiver, 10GBase-LR, DDM, Singlemode LC , 1310 nm, 10 km Tripp Lite N286-10GLR-SLC Cisco-Compatible SFP-10G-LR SFP+ Transceiver, 10GBase-LR, DDM, Singlemode LC , 1310 nm, 10 km
(show image)
N286-10GLR-SLC N286-10GLR-SLC Cisco-Compatible SFP-10G-LR SFP+ Transceiver, 10GBase-LR, DDM, Singlemode LC , 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GSX-MLC HP J4858C Compatible SFP Transceiver, 1000Base-SX, DDM, Multimode LC, 850 nm, 550 m Tripp Lite N286-01GSX-MLC HP J4858C Compatible SFP Transceiver, 1000Base-SX, DDM, Multimode LC, 850 nm, 550 m
(show image)
N286-01GSX-MLC N286-01GSX-MLC HP J4858C Compatible SFP Transceiver, 1000Base-SX, DDM, Multimode LC, 850 nm, 550 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLX-SLX HP J4859C Compatible SFP Transceiver, 1000Base-LX, DDM, Singlemode LC, 1310 nm, 10 km Tripp Lite N286-01GLX-SLX HP J4859C Compatible SFP Transceiver, 1000Base-LX, DDM, Singlemode LC, 1310 nm, 10 km
(show image)
N286-01GLX-SLX N286-01GLX-SLX HP J4859C Compatible SFP Transceiver, 1000Base-LX, DDM, Singlemode LC, 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)