location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-01GLC-TE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248978 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:39:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP transceiver module 100% compatible with Cisco’s equivalent module
  • - Provides 10/100/1000 Mbps throughput up to 328.08-ft. (100 m) via Cat6 cabling
  • - Auto-sensing RJ45 port adjusts to match data speeds and detects MDI/MDI-X
  • - Hot-swappable interface lets you install and uninstall without shutting down
  • - Supports bi-directional Gigabit Ethernet communication up to 1.25 Gbps
Warranty: 3-year limited
Long product name Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) :
The long product name of Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m)
More>>>
Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m):
The official description of Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SFP Transceiver for Connecting Copper Cabling to Your Cisco Network Switch or Router
This SFP transceiver allows you to connect a copper Cat6 cable to a 10/100/1000 Mbps fiber network router, server or switch. It transmits data up to 328.08-ft. (100 m) and supports bi-directional Gigabit Ethernet communication up to 1.25 Gbps.

Functionally Equivalent to Cisco GLC-TE Transceiver Module
The MSA-compliant N286-01GLC-TE functions just like the equivalent Cisco GLC-TE transceiver module and is manufactured to meet or exceed Cisco specifications. You can use this transceiver with any compatible Cisco router, server or switch and receive the same performance as the GLC-TE.

Hot-Swappable for Installation Without Network Interruption
This input/output device is fully hot-swappable, so you can install it without a potentially costly 10/100/1000 Mbps network shutdown or device reboot. Just plug the SFP end of the transceiver into your Cisco network device. The other end has an RJ45 connector to link with high-speed Cat6 patch cable (sold separately). A convenient bail clasp latch helps you carefully remove the module from the device.

Premium Features for Superior Performance
The auto-sensing RJ45 port supports auto-negotiation and automatic MDI/MDI-X crossover to match the other end of the connection. The transceiver's zinc housing protects against electromagnetic interference (EMI) and excessive power dissipation.

Short summary description Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m):
This short summary of the Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m), Copper, 1000 Mbit/s, SFP, TX, 100 m, Fast Ethernet, Gigabit Ethernet

Long summary description Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m):
This is an auto-generated long summary of Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m) based on the first three specs of the first five spec groups.

Tripp Lite N286-01GLC-TE Cisco-Compatible GLC-TE SFP Transceiver - 10/100/1000Base-TX, Copper, RJ45, Cat6, 328.08 ft. (100 m). SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Country of origin: China, Brand compatibility: Cisco. Width: 13.5 mm, Depth: 68.1 mm, Height: 8.4 mm. Number of products included: 1 pc(s), Package width: 144.8 mm, Package depth: 78.7 mm. Master (outer) case width: 185.4 mm, Master (outer) case length: 149.9 mm, Master (outer) case height: 101.6 mm

Performance
SFP transceiver type *
Copper
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
No
Multi-mode fiber (MMF) supported
No
SFP transceiver standard
TX
Maximum transfer distance
100 m
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Copper ethernet cabling technology
10BASE, 100BASE, 1000BASE
Auto MDI/MDI-X
Yes
Features
Product colour
Silver
Hot-swap
Yes
Country of origin
China
Brand compatibility
Cisco
Operational conditions
Maximum operating temperature
70 °C
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
13.5 mm
Depth
68.1 mm
Height
8.4 mm
Weight
50 g
Packaging data
Number of products included
1 pc(s)
Package width
144.8 mm
Package depth
78.7 mm
Package height
17.8 mm
Package weight
50 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332248975
Compliance certificates
RoHS
Logistics data
Master (outer) case width
185.4 mm
Master (outer) case length
149.9 mm
Harmonized System (HS) code
8517.62.0090
Master (outer) case height
101.6 mm
Master (outer) case gross weight
580 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)