location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
964
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-15037
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:53
The date of the most recent change of this product data-sheet in Icecat.
DELL 210-15037 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 9.98 kg
Warranty: 1 Year NBD
Long product name DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm :
The long product name of DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

inkjet, A4, 19/24ppm, 4800 x 1200 dpi, LCD, 45.6dB, Fax, USB 2.0
More>>>
DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm:
The official description of DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy colour printing, scanning, faxing, photocopying and photo features with Dell’s new performance powerhouse, the Dell Photo All-in-One Printer 964. It delivers fast performance with up to 24 A4 pages per minute (ppm) in black and 19 A4 ppm in colour.

Enjoy the freedom and convenience of wireless use with the optional Dell Wireless Printer Adaptor 3300. The 3300 allows you to share your multifunction printer on your wireless network and removes the requirement to keep your PC on 24 hours a day to share your printer, fax or scanner.

The automatic document feeder (ADF) allows hassle-free scanning and photocopying without ever lifting the scanner lid. The built-in 33.6Kbps fax/modem allows multi-page and standalone fax capability.

The 964 creates impressive-looking documents and fantastic pictures with print resolutions up to 4800dpi, and the 48-bit flatbed scanner can scan documents and photos with great accuracy and vivid colour. When combined with the ADF and fax, the card slots, PictBridge connection and optional photo cartridge make the 964 the perfect match for your Dell computer in both appearance and performance.

The 964 has an automatic paper sensor that can sense plain paper, photo paper and transparencies. It automatically adjusts the print settings to deliver optimal print quality. Moreover, you need never run out of ink again because the 964 uses the Dell Ink Management System. This system monitors printer ink levels proactively and notifies you before you run out of ink. It comes with Dell’s industry-recognised service and support including one-year Next-Business-Day Exchange Service.

Short summary description DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm:
This short summary of the DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 964, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm:
This is an auto-generated long summary of DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

DELL 964. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
160 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
89
Fax forwarding
Yes
Fax broadcasting
30 locations
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Caller ID
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Envelopes, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, DL
Borderless printing media sizes
A4
Custom media width
215.9 - 431.8 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Security features
Kensington Lock
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
MMC, Memory Stick (MS), MicroDrive, Smart Media xD, xD
Sound pressure level (printing)
45.6 dB
Sound pressure level (copying)
36.8 dB
Sound pressure level (scanning)
34.6 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
AC input voltage
110 - 220 V
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
488 mm
Depth
378 mm
Height
246 mm
Weight
9.98 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:15:55
Uk has collected 5 expert reviews for DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcauthority.com.au
Updated:
2018-06-01 06:15:55
The best home-office choice with an ADF and fax, plus good text speeds and quality. Those looking for a photo printer should look elsewhere, though.
67%
goodgearguide.com.au
Updated:
2018-06-01 06:15:55
Dell crams a whole host of features into this compact, well-priced multifunction unit.
Good Good host of features, simple to use, PictBridge compatable, Fast print speeds...
Bad Text quality is average, colour prints have sepia tint The Final Word Trading performance and quality for an economical price, the Dell Photo All-In-One Printer 964 still provides a wealth of small-office features.
Bottom line Trading performance and quality for an economical price, the Dell Photo All-In-One Printer 964 still provides a wealth of small-office features.
60%
about.com/compute
Updated:
2018-06-01 06:15:55
The Dell Photo 964 Printer is a great multifunction printer that combines fax, scanner, card reader and printer into one small footprint device, all at a great price. While there are certainly faster printers and printers that produce higher quality im...
Good Multisheet auto document feeder Great price at $169...
Bad Have to order ink from Dell in many areas...
Bottom line The Dell Photo 964 Printer is a great multifunction printer that combines fax, scanner, card reader and printer into one small footprint device, all at a great price. While there are certainly faster printers and printers that produce higher quality im...
80%
pcmag.com
Updated:
2018-06-01 06:15:55
If you have a home office and you need an all-in-one (AIO) printer, you want something that can copy, scan, and fax, as well as include an automatic document feeder (ADF) for multipage documents. If youre looking for a printer to print photos at hom...
Good 50-page automatic document feeder. PictBridge connector and memory card slots for direct printing. 2.5-inch color LCD for previewing photos.
Bad Text quality is below par for an ink jet printer. Performance on both business applications and photos is slow for the price.
Bottom line The Dell Photo All-In-One Printer 964 is slow for a printer at this price point, but it offers all the features you need in a home or home office all-in-one...
60%
pcworld.com_techhive.com
Updated:
2018-06-01 06:15:55
This versatile and reasonably priced unit includes fax, an ADF and 2.4-inch LCD. However, printing and scanning speeds lagged.
72%
Brand Image Product code Product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105