location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX430 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1790C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292083446
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bridge camera 20.5 MP CCD Touchscreen Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 45x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 1600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD-Ready
  • - Built-in microphone Mini-USB B Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black :
The long product name of Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot SX430 IS - 20.5MP, 1/2.3" CCD, DIGIC 4+, 4.3-193.5mm, 7.5 cm (3.0") TFT, Wi-Fi (IEEE802.11b/g/n), NFC, SD/SDHC/SDXC, 323g
More>>>
Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black:
The official description of Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big 45x zoom
Capture beautiful distant detail using this tiny camera with a big 45x optical zoom. Easy to carry and comfortable to hold, it’s the perfect companion on special occasions

Brilliant quality
Enjoy exceptional images of your best memories, thanks to 20.0 Megapixels and an intelligent Image Stabilizer that keeps your stills sharp and movies steady

Easy connectivity
Sharing fun moments with friends or using your smart device as a remote is easy using the Canon Connect app. Simply connect with just one tap using Wi-Fi and NFC

Point and shoot creativity
Just point and shoot for fantastic results using Smart Auto and have fun with easy creative modes. Add a date stamp to see the timeline of your memories at a glance.

Fun, easy HD movies
Effortlessly record fun, sharable HD movies (720p) with one touch of a button. Enjoy steady footage even handheld or zooming with Dynamic Image Stabilizer

Short summary description Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black:
This short summary of the Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX430 IS, 20.5 MP, 5152 x 3864 pixels, CCD, 45x, HD-Ready, Black

Long summary description Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black:
This is an auto-generated long summary of Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot SX430 IS. Camera type: Bridge camera, Megapixel (approx.): 20.5 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 45x, Digital zoom: 4x, Focal length range: 4.3 - 193.5 mm. Wi-Fi. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Bridge camera
Megapixel (approx.) *
20.5 MP
Sensor type *
CCD
Maximum image resolution *
5152 x 3864 pixels
Still image resolution(s) *
5152 x 3864, 2560 x 1920, 3648 x 2736, 2048 x 1536, 640 x 480, 5152 x 2896, 3648 x 2048, 1920 x 1080, 640 x 360, 5152 x 3432, 3648 x 2432, 2048 x 1368, 640 x 424, 3856 x 3856, 2736 x 2736, 1536 x 1536, 480 x 480
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
45x
Digital zoom *
4x
Focal length range
4.3 - 193.5 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
1080 mm
Minimum aperture number
3.5
Maximum aperture number
6.8
Lens structure (elements/groups)
12/11
Combined zoom
180x
Number of aspheric elements
3
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
9
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
1600
ISO sensitivity
100, 400, 800, 1600, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 5 m
Flash range (tele)
1.3 - 2.7 m
External flash connector
Yes
Flash sync-speed
1/2000 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD-Ready
Video resolutions
640 x 480, 1280 x 720 pixels
Motion JPEG frame rate
25 fps
Resolution at capture speed
640x480@30fps, 1280x720@25fps
Analog signal format system
NTSC, PAL
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Display
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Display resolution (numeric)
230000 pixels
Flip-out screen
No
Vari-angle LCD display
No
Field of view
100%
Ports & interfaces
USB version *
2.0
USB connector
Mini-USB B
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent
Scene modes *
Fireworks, Portrait
Shooting modes *
Auto, Program
Photo effects *
Black&White, Neutral, Positive film, Sepia, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Live view
Yes
Image editing
Resizing
GPS (satellite)
No
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.3
Built-in processor
Yes
Image processor
DIGIC 4+
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
195 shots
Battery type
NB-11LH
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
104.4 mm
Depth
69.1 mm
Height
85.1 mm
Weight (including battery)
323 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Bundled software
CameraWindow DC Map Utility Image Transfer Utility
Logistics data
Harmonized System (HS) code
85258900
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 13 expert reviews for Canon PowerShot SX430 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
photographyblog.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot SX430 IS is a new budget superzoom camera. The Canon SX430 IS features a 20.5 megapixel 1/2.3-inch CMOS sensor and a 45x optical zoom lens which is equivalent to 24-1080mm in 35mm terms. Other key features include Wi-Fi and Dynamic NFC...
Bottom line The main selling point here is a big zoom reach from a relatively tiny camera – one that it's hard for its promotional press images to really portray accurately in terms of its size and handling. You really do need to try the Canon PowerShot SX430 IS...
70%
Brand Image Product code Product Stock Price from
Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black
(show image)
KISSX50BK-1855IS2LK Kiss X50 + EF-S 18-55mm IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)