Canon logo

Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68425
Info modified on:
14 Mar 2024, 18:48:38
Short summary description Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS Kiss X50 + EF-S 18-55mm IS, 12.2 MP, 4272 x 2848 pixels, CMOS, HD, 495 g, Black

Long summary description Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS Kiss X50 + EF-S 18-55mm IS. Camera type: SLR Camera Kit, Megapixel (approx.): 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. ISO sensitivity (max): 6400. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 495 g. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.