location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B160-101-DPSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196798 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:57:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1080 pixels Black
  • - Maximum transfer distance: 200 m
  • - HDCP
  • - DC-in jack
Warranty: 1-year limited warranty
Long product name Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m :
The long product name of Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m
More>>>
Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m:
The official description of Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B160-101-DPSI DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit extends and distributes DisplayPort audio/video, RS-232 serial and IR (infrared) remote signals through a dedicated Ethernet network switch* located up to 100 m (328 feet) from the transmitter. With an additional 100 m (328 feet) between the switch and the receiver, the maximum distance from source to display is 200 m (656 feet). You can also directly connect the transmitter and receiver up to 328 feet apart with Cat5/Cat6 cabling. The B160-101-DPSI is designed for managed network switches with IGMP, which allow login and remote management via switch interface. You can connect up to 64 transmitters and 255 receivers in a single managed switch installation.** The B160-101-DPSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz. In a point-to-multipoint switch installation, you can send the DisplayPort video source to any analog or digital display, including VGA and HDMI. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. *B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance. **Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch.

Extends and Distributes DisplayPort A/V, Serial and IR Control Signals over Cat5/6 Cabling
● Converts source video to IP-based signal transmitted to and distributed through network switch
● Transmitter and receiver each extend signal up to 100 m (328 ft.) from switch for maximum distance of 200 m (656 ft.)
● Transmitter and receiver can also connect directly without switch up to 100 m (328 ft.) apart

Designed for Managed Network Switches with IGMP
● Allows login and remote management via switch interface
● Connect up to 64 transmitters and 255 receivers in single managed switch installation
● HDMI output on transmitter for connecting a local display

Enhanced Technical Features
● Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
● Uses H.264 video compression standard
● Transmits on 20–60 kHz IR frequency
● Extends IR control signals that control a source from a remote display
● Supports RS-232 serial baud rates up to 57600 Bps
● HDCP and 3D compatible

Plug and Play Functionality
● No software or drivers required
● Hardware included for mounting on wall, rack or pole

● Units connect point-to-point without a switch up to 100 m (328-ft.) apart
● Designed for managed network switches with IGMP
● Supports video resolutions up to 1920 x 1080 (1080p)
● Plug and play—no software or drivers required
● Mounts on wall, rack or pole with included hardware

Package Includes

● Transmitter unit
● Receiver unit
● (2) External power supplies w/NEMA 1-15P plug (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A)
● Plug adapters for U.S., U.K., Europe and Australia
● IR-In cable
● IR-Out cable
● 3.5 mm to DB9 adapter cable (M/F)
● 3.5 mm to DB9 adapter cable (M/M)
● Mounting hardware
● Owner’s manual

Short summary description Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m:
This short summary of the Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m, 1920 x 1080 pixels, AV transmitter & receiver, 200 m, 3D, Black, HDCP

Long summary description Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m:
This is an auto-generated long summary of Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m based on the first three specs of the first five spec groups.

Tripp Lite DisplayPort Audio/Video with RS-232 Serial and IR Control over IP Extender Kit, 1920 x 1080 (1080p) @ 60 Hz, 200 m. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 147.3 mm, Package depth: 287 mm, Package height: 78.7 mm. Cables included: Audio (3.5mm), IR. Master (outer) case width: 439.9 mm, Master (outer) case length: 322.1 mm, Master (outer) case height: 320 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
200 m
LED indicators
LAN, Power
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1400 x 900, 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1920 x 1440
Video compression formats
H.264
HDCP
Yes
3D
Yes
Wall mountable
Yes
Carrier frequency
60 kHz
Plug and Play
Yes
Product colour
Black
Certification
TAA
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
1
Remote (IR) output
1
DC-in jack
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power
Operating voltage
5 V
Input current
0.5 A
Output current
2 A
External power adapter
Yes
Packaging data
Package width
147.3 mm
Package depth
287 mm
Package height
78.7 mm
Package weight
1.32 kg
Packaging content
AC adapter included
Yes
Cables included
Audio (3.5mm), IR
Manual
Yes
Mounting kit
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
439.9 mm
Master (outer) case length
322.1 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
14.2 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)