location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSS-G24D2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS-G24D2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195487 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - MAC address table: 16000 entries Switching capacity: 52 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
Warranty: 5-year limited warranty
Long product name Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black :
The long product name of Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 10/100/1000Mbps Port Gigabit L2 Managed Switch, 2 Dedicated Gigabit SFP Slots, 52Gbps, Web/CLI, 12-Outlet 120V PDU
More>>>
Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
The official description of Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The energy-efficient NSS-G24D2 24-Port Gigabit L2 Managed Network Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper.

This switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex.

The rear panel contains 12 NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of Isobar surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating.

The NSS-G24D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source.

Combines a fully managed 24-port Gigabit network switch with a basic PDU with Isobar Surge Suppression, in one space-saving 1U rack-mount unit. Ideal for monitoring and controlling an LAN and powering equipment in a small-to-medium distributed network.
- IP-MAC-Port-Binding, ACL, Storm Control
- Port Security, DHCP Snooping, 802.1x, L2
- WEB/CLI management, SNMP, RMON features
- 24 ports and 2 dedicated Mini-GBIC SFP slots
- Enterprise-level, security and layer 2 management
- Cost-effective form factor for small and medium businesses
- Built-in 12-outlet PDU
- 3860 Joule suppression rating, Diagnostic LEDs

Short summary description Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NSS-G24D2, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite NSS-G24D2. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Installed SFP modules quantity: 2, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Installed SFP modules quantity *
2
Console port
RJ-45
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
VLAN support
Yes
Data transmission
Switching capacity *
52 Gbit/s
MAC address table *
16000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
Security algorithms
SNMP
IP-MAC-Port binding
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
Reset button
Yes
Design
LED indicators
Yes
Country of origin
China
Certification
RoHS, UL 60950-1, UL 1449, CAN/CSA-C22.2 No. 60950-1, FCC Part 15 Class A, REACH, NOM
Power
AC input voltage
100 - 127 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Width
439.9 mm
Depth
315 mm
Height
43.4 mm
Weight
3.97 kg
Packaging data
Manual
Yes
Mounting brackets included
Yes
Package width
431.8 mm
Package depth
518.2 mm
Package height
116.8 mm
Package weight
5.22 kg
Logistics data
Master (outer) case width
431.8 mm
Master (outer) case length
518.2 mm
Master (outer) case height
116.8 mm
Harmonized System (HS) code
8517.62.0020
Master (outer) case gross weight
5.22 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU Tripp Lite 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU
(show image)
NSU-G24 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W Tripp Lite 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W
(show image)
NSU-G24C2P08 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 16-Port Gigabit Ethernet Switch w/ 8 Outlet PDU Tripp Lite 16-Port Gigabit Ethernet Switch w/ 8 Outlet PDU
(show image)
NSU-G16 16-Port Gigabit Ethernet Switch w/ 8 Outlet PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)