location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion UC MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Motion UC MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6630-900-300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991020748
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Motion UC MS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intuitive flip-boom with wind-noise protection and Noise Blackout technology for ultimate sound in any environment
  • - Motion Sensor Intelligence -adjusts headset volume to environment you are in, automatically answers calls when picked up and contains power saving mode for longer battery life
  • - Personalized comfort with height adjustments, rotating ear bud for left or right ear wearing and multiple sized ear gels
  • - Stream multimedia -GPS, music or internet radio (A2DP). NFC for quick and easy pairing, just tap headset on your smartphone to connect
  • - USB adapter allows you to make or take internet calls via PC and still be connected to phone, tablet or other Bluetooth device. Certified for Microsoft Skype for Business.
Long product name Jabra Motion UC MS :
The long product name of Jabra Motion UC MS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Motion UC MS
More>>>
Jabra Motion UC MS:
The official description of Jabra Motion UC MS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Motion UC’s intuitive controls, motion sensing technologies, quick NFC pairing and incredible 100 metres range from the PC, make it a smart, stylish choice for mobile professionals. Optimised for Microsoft Lync.

The ultimate headset for Unified Communications that allows you to communicate easily, both in the office and on the go. Optimised for Microsoft Lync.

Short summary description Jabra Motion UC MS:
This short summary of the Jabra Motion UC MS data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion UC MS, Wireless, 150 - 6500 Hz, Calls/Music, 17.5 g, Headset, Black, Grey

Long summary description Jabra Motion UC MS:
This is an auto-generated long summary of Jabra Motion UC MS based on the first three specs of the first five spec groups.

Jabra Motion UC MS. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 150 - 6500 Hz. Wireless range: 100 m. Weight: 17.5 g. Product colour: Black, Grey

Superior sound

Get best-in-class sound quality. Built-in motion sensor and advanced microphones adapt the sound to your surroundings. Enjoy crystal-clear, high-definition calls even in noisy or windy conditions.

All-day comfort

Get maximum comfort with a behind-the-ear design and flexible materials that hug your ear. Find the perfect fit by adjusting the speaker and flipping it to fit either ear.

Smart motion sensor

Answer calls by simply picking up the headset. When lying still, the motion sensor activates a “Power Nap” mode to save battery. Lift the headset, and it’s ready to go again.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black, Grey
Volume control
Digital
Foldable
Yes
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
150 - 6500 Hz
Impedance
16 Ω
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6500 Hz
Microphone sensitivity
11 dB
Microphone direction type
Omnidirectional
Battery
Talk time
7 h
Battery recharge time
2 h
Standby time
360 h
Weight & dimensions
Width
102 mm
Depth
14.5 mm
Height
70 mm
Weight
17.5 g
Packaging content
Quick start guide
Yes
Receiver included
Yes
Carrying case
Yes
Cables included
USB
Other features
2.5 mm connector
No
Near Field Communication (NFC)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-26 14:03:51
Uk has collected 4 expert reviews for Jabra Motion UC MS and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tekbeattv.com
Updated:
2018-02-26 14:03:51
Most of us that travel quite frequently are often either using our smartphones or VOIP programs. For those of you that use VOIP, the worth of a wireless mobile communication device is priceless. Jabra has a solution for you: Motion UC (Unified Communicati...
Bottom line ' the Jabra Motion UC performed well and the docking station/travel kit provided a unique feature that made our mobile communication a lot easier. We would have liked the Travel Kit to possess an internal battery' with the device lasting typically around...
80%
Brand Image Product code Product Stock Price from
Jabra A Headset - ENG pack Jabra A Headset - ENG pack
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)