location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit Easy Riser - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit Easy Riser - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K52788WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896527886 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:02
The date of the most recent change of this product data-sheet in Icecat.
Kensington K52788WW user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K52788WW user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit Easy Riser - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SmartFit® System lets you adjust height of the screen and angle of the laptop to your personal comfort colour
  • - Increases air circulation to keep your laptop cooler, easing strain on the components and battery
  • - Padded inserts provide a secure, stable fit and keeps your laptop in place
  • - Up to 50 degree tilt angle
  • - Folds flat to travel easily
  • - Fits notebooks 12" to 17"
Warranty: 1 year
Long product name Kensington SmartFit Easy Riser - Black :
The long product name of Kensington SmartFit Easy Riser - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit Easy Riser - Black
More>>>
Kensington SmartFit Easy Riser - Black:
The official description of Kensington SmartFit Easy Riser - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With over 20 years of ergonomics expertise, trust Kensington to maximize your desktop space with this professional laptop cooling stand. Our patented SmartFit® System allows you to customize the height and angle of your laptop screen using the included hand chart to find your personal comfort color, reducing back, neck, and eye strain. The Easy Riser™ lifts your laptop off your desk, promoting airflow to improve battery performance and ease the strain on internal components.

Short summary description Kensington SmartFit Easy Riser - Black:
This short summary of the Kensington SmartFit Easy Riser - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit Easy Riser - Black, Laptop stand, Black, 30.5 cm (12"), 43.2 cm (17"), 0 - 50°, 700 g

Long summary description Kensington SmartFit Easy Riser - Black:
This is an auto-generated long summary of Kensington SmartFit Easy Riser - Black based on the first three specs of the first five spec groups.

Kensington SmartFit Easy Riser - Black. Product type: Laptop stand, Product colour: Black, Minimum notebook screen size compatibility: 30.5 cm (12"). Tilt angle range: 0 - 50°. Weight: 700 g. Package weight: 725.75 g

SmartFit® System
SmartFit® System

Allows you to dial in your ideal height setting using the colour-coded fitting chart, with up to a 50-degree tilt angle so you can make a fast adjustment in two easy steps

Secure Fit
Secure Fit

*Padded inserts provide non-slip stability for any laptop between 12”-17”, keeping it firmly and safely in place while you work

Increased Air Circulation
Increased Air Circulation

*By lifting laptop off the desktop, it dissipates heat buildup and keeps the laptop cooler, easing the strain on the battery and internal components

Highly Portable
Highly Portable

Designed to quickly and easily fold flat so it saves space in your bag when you’re traveling on long or short trips

Design
Product type *
Laptop stand
Product colour *
Black
Minimum notebook screen size compatibility
30.5 cm (12")
Maximum notebook screen size compatibility
43.2 cm (17")
Ergonomics
Foldable
Yes
Ergonomics
Height adjustment
Yes
Tilt angle range
0 - 50°
Weight & dimensions
Weight
700 g
Packaging data
Package weight
725.75 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)