location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit® Monitor & Laptop Mounting Arm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Monitor & Laptop Mounting Arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K60900US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5008589660900 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 10:50:34
The date of the most recent change of this product data-sheet in Icecat.
Kensington K60900US user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K60900US user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit® Monitor & Laptop Mounting Arm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Included laptop tray option lets you mount two monitors or one monitor and one laptop
  • - Pre-assembled for quick and easy installation
  • - SmartFit™ System lets the user adjust for their ergonomic comfort in seconds without specialist support
  • - Assembles in minutes with grommet and clamp fixing options
  • - Cable management system reduces desktop clutter
Warranty: 2 years
Long product name Kensington SmartFit® Monitor & Laptop Mounting Arm :
The long product name of Kensington SmartFit® Monitor & Laptop Mounting Arm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit® Monitor & Laptop Mounting Arm
More>>>
Kensington SmartFit® Monitor & Laptop Mounting Arm:
The official description of Kensington SmartFit® Monitor & Laptop Mounting Arm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your productivity while also reducing eye and neck strain. The Column Mount laptop-Monitor Dual Monitor Arm makes it easy to work on multiple documents or applications and to collaborate with colleagues. The built-in cable management system even helps reduce desktop clutter.

Included laptop tray option lets you mount two monitors or one monitor and one laptop
Pre-assembled for quick and easy installation
SmartFit™ System lets the user adjust for their ergonomic comfort in seconds without specialist support
Assembles in minutes with grommet and clamp fixing options
Cable management system reduces desktop clutter

Short summary description Kensington SmartFit® Monitor & Laptop Mounting Arm:
This short summary of the Kensington SmartFit® Monitor & Laptop Mounting Arm data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit® Monitor & Laptop Mounting Arm, 18 kg, Grey

Long summary description Kensington SmartFit® Monitor & Laptop Mounting Arm:
This is an auto-generated long summary of Kensington SmartFit® Monitor & Laptop Mounting Arm based on the first three specs of the first five spec groups.

Kensington SmartFit® Monitor & Laptop Mounting Arm. Maximum weight capacity: 18 kg. Product colour: Grey

Mounting
Maximum weight capacity *
18 kg
Mounting type *
Desk
Number of displays supported *
2
Ergonomics
Cable management
Yes
Design
Product colour *
Grey
Packaging data
Package weight
6.58 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)