location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33991WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339915 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:35
The date of the most recent change of this product data-sheet in Icecat.
Kensington K33991WW user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K33991WW user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: USB 3.0 Laptops, Ultrabooks & Windows Tablets and Monitors that support up to 2K
  • - Connection technology: USB 3.0 (DisplayLink)
  • - Compatibility: Windows 7 or above, macOS 10.14
  • - No of monitors supported: 2
  • - Video ports: 1 x HDMI v1.3 and 1 x DVI-I (VGA supported with included DVI to VGA adapter)
  • - Resolution: Single monitor: 2560 x 1600 @ 60Hz and Dual monitors: 2048 x 1152 @ 30Hz
Warranty: 2 years
Long product name Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows :
The long product name of Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows
More>>>
Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
The official description of Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Preserve the convenience of one-cable connectivity to your entire desktop setup with the SD3600 Universal Docking Station. We all take our laptops to meetings. With a universal dock from Kensington you can disconnect and reconnect your dual HD monitors, mouse, keyboard and all your other peripherals with a single USB cable. Plus, the dock is capable of mounting to the back of a monitor, leaving zero footprint on your desktop.

Best for: USB 3.0 Laptops, Ultrabooks & Windows Tablets and Monitors that support up to 2K
Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
Connection technology: USB 3.0 (DisplayLink)
Compatibility: Windows 7 or above, macOS 10.14
No of monitors supported: 2
Video ports: 1 x HDMI v1.3 and 1 x DVI-I (VGA supported with included DVI to VGA adapter)
Resolution: Single monitor: 2560 x 1600 @ 60Hz and Dual monitors: 2048 x 1152 @ 30Hz
DisplayLink driver installation required Download software from Kensington.com or via Windows update.
System requirements: CPU: Dual-Core i3 2.8GHz or better and RAM: 2GB or higher
Warranty: 2 Years

Short summary description Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
This short summary of the Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 1000,100,10 Mbit/s, Black, 5 Gbit/s, 2K Ultra HD

Long summary description Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
This is an auto-generated long summary of Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows based on the first three specs of the first five spec groups.

Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Ethernet LAN data rates: 1000,100,10 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 2K Ultra HD. Compatible power plug types: AU, EU, UK, US. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Dual HD Video Output
Dual HD Video Output

With an HDMI port and a DVI port, you can expand your workspace and increase productivity by adding 2 external screens. The HDMI connects directly while the DVI port can be connected directly or through the included DVI-to-VGA or DVI-to-HDMI adapter.

Zero Footprint Mounting
Zero Footprint Mounting

The dock can be mounted to the back of a 75mm or 100mm VESA-compatible external monitor (mounting plate sold separately), allowing you to keep your desktop less cluttered

Extend or Mirror Modes
Extend or Mirror Modes

Extend mode allows you to drag an open application to an external monitor so you can work across multiple screens, while Mirror mode allows you to replicate the content that’s on your computer display to an external screen

2 Front USB 3.0  Ports
2 Front USB 3.0 Ports

Transfer data at up to 5Gbps with the fast and powerful ports, which are positioned on the front of the dock, which is ideal for devices like smartphones, tablets or external hard drives

4 Rear USB 2.0 Ports
4 Rear USB 2.0 Ports

The ideal place to connect all your peripheral productivity accessories like a keyboard, mouse or printer to help keep cables or wireless receivers hidden from view

Display Settings Software
Display Settings Software

Allows you to easily switch display modes, change the master monitor, or adjust the alignment and position of your screens. Our corporate install support provides for mass installation via the Microsoft® server.

Gigabit Ethernet Port
Gigabit Ethernet Port

Provides a reliable wired connection to a network or the Internet

Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB Power Delivery
No
HDMI ports quantity *
1
HDMI version
1.3
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000, 100, 10 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
2K Ultra HD
Maximum digital resolution
2560 x 1600 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
LED indicators
Yes
Country of origin
China
Certification
FCC, CE, C-Tick, REACH, WEEE
Power
Compatible power plug types
AU, EU, UK, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
198 mm
Depth
80 mm
Height
34 mm
Weight
580 g
Packaging data
Quantity per pack
1 pc(s)
Package width
249 mm
Package depth
165 mm
Package height
84 mm
Packaging content
Warranty card
Yes
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
Interface adapters included
DVI-I male - VGA female
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
macOS 10.14 or above; Windows 7 or above
USB ports quantity
6
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:21
Uk has collected 2 expert reviews for Kensington SD3600 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
examiner.com
Updated:
2017-03-01 08:30:21
One of the unintended consequences of tablets becoming ubiquitous is that they have forced laptops to follow suit along the lines of getting smaller and thinner and lighter. This has resulted in laptops being forced to eliminated ports and features that m...
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 8 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)