location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HKT400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HKT400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHKT400BBEC
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:19:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung HKT400 :
The long product name of Samsung HKT400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HKT400 - Car Kit
More>>>
Samsung HKT400:
The official description of Samsung HKT400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A car kit doesn’t get much simpler. Just connect the Samsung HKT400 to your cigarette lighter connection in your car, pair it with your Bluetooth enabled phone and you're ready for hands free talking. Its unique design and simple user interface makes it easy to use while the noise reduction and echo cancellation features improves sound clarity.

Short summary description Samsung HKT400:
This short summary of the Samsung HKT400 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HKT400, 140.2 x 60.3 x 26.4 mm, Wireless, Black

Long summary description Samsung HKT400:
This is an auto-generated long summary of Samsung HKT400 based on the first three specs of the first five spec groups.

Samsung HKT400. Dimensions (WxDxH): 140.2 x 60.3 x 26.4 mm. Connectivity technology: Wireless. Product colour: Black

Technical details
Compatible products
Samsung A411 / E250 / S / F330 / F250 / J750 / i450 / G800/ G600/ U700/ A551 / D900i
Noise reduction
Yes
Weight & dimensions
Dimensions (WxDxH)
140.2 x 60.3 x 26.4 mm
Ports & interfaces
Connectivity technology
Wireless
Bluetooth version
1.2
Colour
Product colour
Black