location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G600 silver 5.59 cm (2.2") 104 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G600 silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-G600HSG
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung G600 silver 5.59 cm (2.2") 104 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Samsung G600 silver 5.59 cm (2.2") 104 g :
The long product name of Samsung G600 silver 5.59 cm (2.2") 104 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G600 silver
More>>>
Samsung G600 silver 5.59 cm (2.2") 104 g:
The official description of Samsung G600 silver 5.59 cm (2.2") 104 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A design icon and high performance 5 mega pixel camera phone in one, the SAMSUNG G600 is made to capture quality pictures at priceless moments. The SAMSUNG G600 camera functions include auto focus, a bright power LED flash, panoramic shot, macro shot and image stabilizer among others to bring your photos to life.

The SAMSUNG G600 supports microSD external memory so you can snap away without memory restrictions.

The SAMSUNG G600 offers a complete imaging solution from the first shot to the printed photo. The image editor allows you to manipulate the images with features such as white balance, colour contrast, effects and frames, without affecting the size or quality of the image.The SAMSUNG G600 supports PictBridge ® and Bluetooth printing to easily print your photos.

With slim lines and a sleek sophisticated design, the SAMSUNG G600 at 14.9mm thin will appeal to both fashionistas and tech-savvy professionals.

Revel in a huge 2.2” QVGA screen, a 16 million colour–all 16M colour TFT display that lets you view images, videos, games and browse the web at their most bright and vivid.

The SAMSUNG G600 offers a full multimedia experience with a multi format music player that supports MP3, AAC, AAC+, e-AAC+ and WMA files and an FM Radio.The music library enables you to organise your music by album, artist, genres or folders of your own choice. MTP/WMDRM ensures seamless downloads from online music stores and enables easy synchronisation with your PC. The SAMSUNG G600 has an updated graphical interface in the music player that is intuitive and visually appealing, a great accompaniment to your music experience.With Offline Mode you can enjoy your music without accessing a phone signal; safe for planes and great for conserving battery power.Share your favorite tunes with your favorite person with dual Bluetooth headset feature that dual streams audio to two Bluetooth headsets at once.

A large 880mAh battery with efficient energy consumption creates a long battery life: Talk time 3.3 Hrs and Standby time 300 Hrs.

Short summary description Samsung G600 silver 5.59 cm (2.2") 104 g:
This short summary of the Samsung G600 silver 5.59 cm (2.2") 104 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G600 silver, Slider, 5.59 cm (2.2"), 240 x 320 pixels, 5 MP, Bluetooth, Silver

Long summary description Samsung G600 silver 5.59 cm (2.2") 104 g:
This is an auto-generated long summary of Samsung G600 silver 5.59 cm (2.2") 104 g based on the first three specs of the first five spec groups.

Samsung G600 silver. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 104 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Memory
Flash card support *
Yes
Internal memory
55 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Built-in flash
Yes
Auto focus
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Talk time (2G) *
3.5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
104 g
Width
48 mm
Depth
14.9 mm
Height
102 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Push-to-Talk (PTT)
No
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GPRS
Operating frequency
850+900+1800+1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / MIDI / ACC / ACC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:04:57
Uk has collected 52 expert reviews for Samsung G600 silver 5.59 cm (2.2") 104 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 23:04:52
Claiming to be the slimmest and most compact 5-megapixel camera phone currently available in Australia, the Samsung G600 is certainly an attractive and sleek handset. Although not overflowing with features, it still possesses a multi-format audio and v...
Good Sleek and stylish design, user interface, 5-megapixel camera, included 1GB microSD card...
Bad No 3G, proprietary headphone and charging jack The Final Word Aside from the 5-megapixel camera, the G600 doesnt offer anything outstanding. Regardless, if you can live without 3G then there isnt too much else wrong with this handset.
Bottom line Aside from the 5-megapixel camera, the G600 doesnt offer anything outstanding. Regardless, if you can live without 3G then there isnt too much else wrong with this handset.
75%
Zdnet.com.au
Updated:
2013-11-15 23:04:53
Samsung enters the Australian 5-megapixel camera phone battle with the G600, and the G800 to follow closely after. The G600 stands out from the pack with a slimmer, lightweight design and while we already know that the smaller form means a reduction in...
Good Smallest 5megapixel camera phone to date, Camera is fast and takes great pics, Good music player, Fun collection of mobile games...
Bad No 3G or HSDPA, Autofocus could be more accurate, Combined proprietary input...
Bottom line No 3G will turn some away, but if you dont mind going without data speeds, GPS or a touchscreen then the G600 will make you an excellent camera phone and save you money in the process.
78%
itreviews.com
Updated:
2013-11-15 23:04:55
quad-band slider phone with 5-megapixel camera: Samsungs quad-band SGH-G600 is a nicely designed slider phone thats small and neat in the pocket and has some very solid features. Its headline is a 5-megapixel camera. While the design of this handset is no...
0%
letsgomobile.org/en
Updated:
2013-11-15 23:04:55
S amsung have been active on the mobile phone market for quite some years now and already have several successes on their name. Nowadays, the mobiles get more and more extensive. In the beginning of this year the Nokia N95 was introduced; a mobile phon...
71%
pcadvisor.co.uk
Updated:
2013-11-15 23:04:56
With a 5Mp camera propping up its generous feature list, the Samsung G600 is automatically propelled into the Nokia N95s premier league. Sadly, without an optical zoom, decent flash, or any sign of 3G connectivity, the slender Samsung G600 mobile p...
Bottom line While it might not appeal to our tastes, the Samsung is not to be sniffed at. Patience will be rewarded with good-quality images. Just beware of allowing its single, stand-out feature to blind you from its weaknesses. Marie Brewis Lowest online price:...
60%
3g.co.uk
Updated:
2013-11-15 23:04:56
Samsung is intending to break into the 5 megapixel plus market in a big way and have made an impressive entry with the Samsung G600. No 3G but if you want a highly specifed camera phone this one needs to be checked out.
0%
techradar.com
Updated:
2013-11-15 23:04:56
Samsung has been there, done that and bought the T-shirt as far as ultra-thin mobiles go. But the introduction of a 5-megapixel slimline snapper signifies a move into a new market for the fashion-conscious Koreans.Pitched headlong into an elite group o...
Good 5-megapixel camera in slim body, Improved interface, Google search...
Bad No 3G, Lack of innovation in design, Flash could be improved...
Bottom line Samsung has been there, done that and bought the T-shirt as far as ultra-thin mobiles go. But the introduction of a 5-megapixel slimline snapper signifies a move into a new market for the fashion-conscious Koreans.Pitched headlong into an elite group o...
80%
pocket-lint.com
Updated:
2013-11-15 23:04:57
Can this phone make you want to throw out your camera?...
Good 5 megapixel camera, music player, simple but solid design, 1GB microSD card in the box...
Bad No 3G, no optical zoom, no Xenon flash...
Bottom line As a phone, the G600 is a solid number that doesnt push the boundaries, but then, is likely to appeal to many...
90%
theregister.co.uk
Updated:
2013-11-15 23:04:57
Samsung has decided to roll out its first European 5Mp mobile without 3G - its a quad-band GSM/GPRS/Edge phone, so there’s no video calling or high-speed surfing and downloads to waste the day with. As well as the headline-grabbing camera, theres a...
Bottom line The Samsung’s G600s five-megapiaxel camera will be an attractive feature for some buyers. The quality snapper doesnt dominate the phones design, though. The handets slim, elegant, understated and solid in the hand. Taking and making calls, the qua...
80%
knowyourmobile.com
Updated:
2014-03-22 02:08:38
Samsungs U600 slider hogged the number one spot in the mobile charts throughout late summer, so it was only natural that its successor, the G600, should leapfrog it to the top within days of hitting the shops.The SGH-G600 hails from the same Ultra Edi...
Good Stylish and thin slider phone, 5 megapixel camera, Multimedia handset...
Bad Complicated interface...
Bottom line A solidly built slider phone full of multi-media features...
90%
stuff.tv
Updated:
2014-03-22 02:08:38
Video review: The G600 has managed to combine sophisticated style and mighty megapixel power in one sleek slider package. Gold star for you...
Good Sleek chassis. Easy-to-use. Superb camera performance. Fully featured music player and radio...
Bad Lack of 3G. Non-Xenon flash...
Bottom line The G600 has managed to combine sophisticated style and mighty megapixel power in one sleek slider package. Gold star for you...
100%
recombu.com
Updated:
2014-04-10 02:37:46
Samsung pumps out yet another slider phone, this time it's the G600, a slim slider with a 5-megapixel camera. This basic phone doesn't seem to have much to offer other than its camera so is there anything special about it?What we likeThe G600's 5-megap...
Bottom line The Samsung G600 is a well-built, slim slider phone that has a decent 5-megapixel camera onboard. The unimaginative design and lacklustre features will have you yearning for more though, so our advice is to wait until something better comes out.Like th...
40%
cgena.com
Updated:
2016-11-26 16:43:08
Samsung G600 brings the power of a 5 megapixel camera into Samsung's now-classic slim-line slider format.? it's an enjoyable phone to carry around and use. The handset comes in dark grey with three silver colored buttons on the front side. The blac...
0%
Mobile88.com
Updated:
2016-11-26 16:43:08
Samsung SGH G600 is the turning point in the manufacturer¡¦s marketing strategy - a brand new solution combining a compact form factor, ultimate functionality and a place that could beat offers by the competitors. On the other hand, howeve...
0%
cgena.com
Updated:
2013-11-15 23:04:52
Samsung G600 brings the power of a 5 megapixel camera into Samsung's now-classic slim-line slider format.? it's an enjoyable phone to carry around and use. The handset comes in dark grey with three silver colored buttons on the front side. The blac...
0%
ld2.ciol.com
Updated:
2013-11-15 23:04:53
Latest fad in the mobile fraternity is having a 5 megapixel camera, and Samsung has joined the club with the SGH-G600 slider phone. The talking point is the brilliant 5 MP camera with LED flash. The bright, 2.2-inch TFT screen auto adjusts bright...
100%
techtree.com
Updated:
2013-11-15 23:04:53
Today, the words "camera" and "mobile phone" have become ubiquitous. Almost every phone that is manufactured has a camera built into it. Previously, the cameras on these phones were considered gimmicky since they lacked the quality and advanced shootin...
Good Great build quality and ergonomics, Good call quality, Good battery life.
Bad Above average picture quality, No full-screen video mode, No 3G.
Bottom line The Samsung G600 is powered by a 3.7V 880 mAh Lithium-ion battery. In my testing period, the phone lasted for a good 2 days with mediocre usage of the multimedia features and around 45 minutes of talk-time.
70%
gsmarena.com
Updated:
2013-11-15 23:04:54
Samsung sets two contenders running for glory, with two 5 megapixel newcomers on the cameraphone market. The Samsung G600 was first to be announced, and had the mobile community astir. Featuring quad-band GSM/GPRS/EDGE support, a...
0%
Mobile88.com
Updated:
2013-11-15 23:04:55
Samsung SGH G600 is the turning point in the manufacturer¡¦s marketing strategy - a brand new solution combining a compact form factor, ultimate functionality and a place that could beat offers by the competitors. On the other hand, howeve...
0%
mobilechoiceuk.com
Updated:
2013-11-15 23:04:55
Immense pixel power in the most stylish and slimline of physiques. Just a shame about the lack of 3Gtop deals for this phone Handset cost: FREE 18 month contractTariff: O2Supplier: Dial-A-Phone Buy now | Handset cost: FREE 18 month contract,50% Extra...
Good We thought the camera quality would be sacrificed for the trim profile, buit we were wrong - its a cracker.
Bad Its a damn shame the G600 isnt 3G, but we assume it was left off to keep the phone slim.
Bottom line Immense pixel power in the most stylish and slimline of physiques. Just a shame about the lack of 3G...
100%
phonearena.com
Updated:
2013-11-15 23:04:55
As phones nowadays have turned into multimedia devices, a class of dedicated cameraphones has appeared and the manufacturers are trying to offer the best possible digital camera packed into a phone that doesn’t lack other functionality the customers wo...
Good 5megapixel camera with lots of options and good quality, Userfriendly interface, Pocket friendly dimensions...
Bad Very weak signal reception, Limited phonebook...
Bottom line The Samsung G600 is an excellent device that combines strong multimedia functionality with pretty design and pocket friendly dimensions. If you are looking for a 5-megapixel cameraphone you will surely know the Nokia N95 and Sony Ericsson K850 but both...
90%
smape.com
Updated:
2013-11-15 23:04:56
In our previous articles we have already dealt with Samsung G600, the new device by Samsung positioned as a top solution in the hi-end market segment. One of the previous articles touched upon the 5 Mpix camera, and here comes the detailed review on t...
Bottom line Samsung G600 offers a good communication quality, our testing didn’t expose any major drawbacks. The speaker volume is sufficient for most situations, the polyphonic speaker also shows good functionality but yields to devices supplied with stereo sp...
0%
mobile-review.com US
Updated:
2013-11-15 23:04:56
It is not a secret that the Nokia N95 smartphone comes from the top price bracket, going for more than 500 Euro, and enormous sales seemed to be the wildest of dreams when it saw the light. Nearly all Nokia’s rivals thought pretty much in the same way...
0%
trustedreviews.com
Updated:
2013-11-15 23:04:56
When I reviewed Samsung's SGH-U700V , I made no bones about the fact that I was really waiting for the SGH-G600. Now it has arrived, and while I rarely go overboard about a mobile, this is one I really like. There was a time when a slider would have been...
90%
slashphone.com
Updated:
2013-11-15 23:04:56
Lastest News in this categoryAlltel Wireless announces addition of Samsung Muse to line-upAlltel Wireless announced today that the Samsung Muse is now available in Alltel Wireless retail stores. The Samsung Muse enables music lovers to a... Samsung Gl...
0%
recombu.com
Updated:
2013-11-15 23:04:57
Samsung pumps out yet another slider phone, this time it's the G600, a slim slider with a 5-megapixel camera. This basic phone doesn't seem to have much to offer other than its camera so is there anything special about it?What we likeThe G600's 5-megap...
Bottom line The Samsung G600 is a well-built, slim slider phone that has a decent 5-megapixel camera onboard. The unimaginative design and lacklustre features will have you yearning for more though, so our advice is to wait until something better comes out.Like th...
50%
stuff.tv
Updated:
2013-11-15 23:04:57
Video review: The G600 has managed to combine sophisticated style and mighty megapixel power in one sleek slider package. Gold star for you...
Good Sleek chassis. Easy-to-use. Superb camera performance. Fully featured music player and radio...
Bad Lack of 3G. Non-Xenon flash...
Bottom line The G600 has managed to combine sophisticated style and mighty megapixel power in one sleek slider package. Gold star for you...
100%