location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ588D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS11581
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:44:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - 1 W
  • - 250 W
Long product name Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768) :
The long product name of Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ588D
More>>>
Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768):
The official description of Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Bright in virtually any setting
Packs 3000 (PJ588D) ANSI lumens in just 2.7kg. It’s the bright choice for mobile presenters.
- DLP® technology
Latest Brilliant Colour Technology delivers stunning all-digital clarity with life-like colour, sharp graphics and outstanding video. The sophisticated 5-segment colour (RGBWY) wheel provides greater colour accuracy than standard DLP projectors with a 4-segment colour wheel.
- Ultimate video source flexibility
Besides all mainstream connectors for video and audio these performant projectors also provide you with two extra RGB inputs and one RGB out.
- Convenient easy-to-use features
Auto source detection and auto sync for easy setup. Daylight mode feature optimizes image to ambient lighting. Unplug and go when you're done projecting.
- Eco mode extends lamp life
Extend the life of your lamp up to 4000 hours and reduce noise output to whisper quite 29 dbA in eco mode.
- Security password feature
Assign a PIN code to prevent unauthorized use or theft.
- Wireless remote control with laser pointer

Short summary description Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ588D, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, Lamp, 3000 h

Long summary description Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJ588D. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual. Certification: CE, CB, GOST, UL/cUL, FCC-B, CCC, PSB, C-Tick, NOM, BSMI, UL-AR, EK-mark (Korea), Ukraine, WEEE,.... RMS rated power: 1 W

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Features
Certification
CE, CB, GOST, UL/cUL, FCC-B, CCC, PSB, C-Tick, NOM, BSMI, UL-AR, EK-mark (Korea), Ukraine, WEEE, RoHS
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
250 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
2.7 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
300 x 243 x 94 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:51:30
Uk has collected 1 expert review for Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768) and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
projectorreviews.com.au
Updated:
2016-11-15 02:51:30
With its powerful 3000 ANSI Lumen rating the Viewsonic has the ability to create a clear image, even with high ambient lighting conditions. The PJ588D also offers a 2100:1 contrast ratio, allowing for true black shades and rich darker colours...making...
90%
Brand Image Product code Product Stock Price from
Viewsonic PJD5351 data projector 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD5351 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12446 PJD5351
Viewsonic PJ1158 data projector 4000 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1158 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
VS11459 PJ1158
Viewsonic PJ513D data projector 2200 ANSI lumens DLP SVGA (800x600) Viewsonic PJ513D data projector 2200 ANSI lumens DLP SVGA (800x600)
(show image)
VS11959 PJ513D
Viewsonic PJ760 data projector 3200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ760 data projector 3200 ANSI lumens LCD XGA (1024x768)
(show image)
VS11822 PJ760
Viewsonic PRO8100 data projector 1000 ANSI lumens LCD Viewsonic PRO8100 data projector 1000 ANSI lumens LCD
(show image)
VS11856 PRO8100
Viewsonic PJ759 data projector 2700 ANSI lumens LCD XGA (1024x768) Viewsonic PJ759 data projector 2700 ANSI lumens LCD XGA (1024x768)
(show image)
VS11861 PJ759
Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768)
(show image)
VS12179 PJD6210-WH
Country Distributor
United Kingdom 1 distributor(s)