location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector PB8140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9577.B8E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:17:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
  • - Number of colours: 16.78 million colours
  • - 330 W
Long product name BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) :
The long product name of BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Projector PB8140 Native SVGA 2000 ANSI 2000:1 contrast ratio
More>>>
BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600):
The official description of BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projection Calculator
Get your projector in exactly the right spot for optimal viewing pleasure with BenQ's new Projection Calculator.

Short summary description BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600):
This short summary of the BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Digital Projector PB8140, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16.78 million colours, 24 - 88 kHz

Long summary description BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ Digital Projector PB8140. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Display resolution: 640 x 350 pixels. Power consumption (typical): 330 W. Weight: 3.5 kg

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
24 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
200 W
Display
Display resolution
640 x 350 pixels
Power
Power consumption (typical) *
330 W
Weight & dimensions
Weight *
3.5 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
320 x 236 x 106 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
Analog RGB: D-sub 15 pin x 1 Analog RGB: DVI-I x 1 (shared) Component Video: D-sub 15 pin x 1 S-Video: Mini DIN 4 pin x 1 Composite-Video: RCA x 1 PC Audio: Stereo mini jack x 1 Video L/R audio: Stereo mini jack
Lens system
F=2.4 - 2.6, f=24.3 - 29.2
Brand Image Product code Product Stock Price from
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
(show image)
9J.JOC77.B5E Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
(show image)
9J.J0C77.B5E Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
9J.J1B77.B5E MP610 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J2101.001 Projector Acer PD100 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
(show image)
99.J0C77.B51 Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)