location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker System Z323
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000356 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206016552
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 W 2.1 channels
  • - Number of satellite speakers: 2 12 W
  • - Active subwoofer
  • - Black
Long product name Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W :
The long product name of Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speaker System Z323
More>>>
Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W:
The official description of Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transport yourself into your music, movies, and games. Plug in your Logitech® Squeezebox™, gaming console, DVD player, or iPod with the Logitech® Speaker System Z323.

Experience full, 360-degree sound.
- 360-degree sound: Also known as omnidirectional acoustics, 360-degree sound helps project sound evenly in all directions, giving you a great listening experience throughout the room.
- Ported, down-firing subwoofer: Delivers rich bass that brings music, movies, and games to life.
- 30 watts (RMS) of power: Fills the room with big, bold sound.

Choose how you want to listen.
- 1 dual RCA jack and a 3.5 mm jack: Let you easily connect a Logitech Squeezebox™ network music player, DVD player, gaming console, or iPod.
- Integrated headphone jack: Lets you listen in private whenever you want.

Short summary description Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W:
This short summary of the Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Speaker System Z323, 2.1 channels, 30 W, Universal, Black, 12 W, 1000 Hz

Long summary description Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W:
This is an auto-generated long summary of Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W based on the first three specs of the first five spec groups.

Logitech Speaker System Z323. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: Universal. Satellite speakers RMS power: 12 W, Satellite speaker crossover frequency: 1000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer RMS power: 16 W, Subwoofer impedance: 6 Ω. Master (outer) case width: 262 mm, Master (outer) case length: 506 mm, Master (outer) case height: 252 mm. Package width: 238.1 mm, Package depth: 250.8 mm, Package height: 247.7 mm

Performance
RMS rated power *
30 W
Recommended usage *
Universal
Product colour *
Black
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
12 W
Satellite speaker crossover frequency
1000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker dimensions (WxDxH)
87 x 135 x 203 mm
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer RMS power
16 W
Subwoofer impedance
6 Ω
Subwoofer
Subwoofer dimensions (W x D x H)
150 x 182 x 221 mm
Technical details
Frequency range
55 - 20000 Hz
Audio input
RCA
Driver unit
10.2 cm
Ports & interfaces
Headphone outputs
1
Logistics data
Master (outer) case width
262 mm
Master (outer) case length
506 mm
Master (outer) case height
252 mm
Master (outer) case gross weight
7.99 kg
Packaging data
Package width
238.1 mm
Package depth
250.8 mm
Package height
247.7 mm
Package weight
3.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:43:41
Uk has collected 7 expert reviews for Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 17:43:20
Product Code: 980-000355 The Logitech Z323 is an affordable 2.1 speaker system for your PC. Let’s crank up the volume and test Logitech’s claims of the speaker's 360 degree sound field. Logitech Z323: Specs & Features The Logitech Z323 is a 30 watts...
Bottom line A nice looking set of compact 2.1 speakers that has good design and build quality along with essential connectivity options, the Logitech Z323's mediocre sound quality keeps it away from our full recommendation. Laldinfela Pachuau, PCWorld.in...
60%
pcworld.in
Updated:
2011-08-17 17:43:24
Close on the heels of the Z523 PC speaker, the Logitech Z323 is the more affordable but similarly designed 2.1 speaker system. Let’s crank up the volume and test Logitech’s claims of the speaker’s 360 degree sound field.Specs & FeaturesThe Logitech Z32...
Good Nice compact design, Good set of connectivity options, Low distortion level...
Bad Subtle highs and thin mids, Weak bass, Average overall sound quality, A bit overpriced...
Bottom line Nice looking set of compact 2.1 speaker that has good design and build quality along with essential connectivity options, but the rather mediocre sound quality and the price tag of Rs 3,450 keeps it away from our recommendation. For the same price ra...
60%
slipperybrick.com
Updated:
2011-08-17 17:43:41
Good speaker systems are hard to find. Especially if you want a small form, with big sound. And bass is usually disappointing in these small systems. I can’t tell you how many times I’ve been disappointed with speakers that don’t deliver. So I decided...
0%
Brand Image Product code Product Stock Price from
Logitech Multimedia Speakers z533 Logitech Multimedia Speakers z533
(show image)
980-001054 Multimedia Speakers z533 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z333 Speaker System with Subwoofer Logitech Z333 Speaker System with Subwoofer
(show image)
980-001202 Z333 Speaker System with Subwoofer 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Multimedia Speakers Z213 Logitech Multimedia Speakers Z213
(show image)
980-000942 Multimedia Speakers Z213 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Surround Sound Speakers Z906 Logitech Surround Sound Speakers Z906
(show image)
980-000468 Surround Sound Speakers Z906 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W
(show image)
980-000431 Surround Sound Speakers Z506 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W
(show image)
980-000321 Speaker System Z523 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W:
Disclaimer

©2009 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows, and Windows Vista logo are trademarks or registered trademarks of Microsoft Corporation in the United States and/or other countries._x000D_
Mac and the Mac logo are trademarks of Apple Computer, Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.